Fuse Resettable 500MA 60V Radial Product overview: RLD60P050XF from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 500MA, 60V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 500MA, 60V, Circuit Protection Fuse, PTC Resettable Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 150-RLD60P050XF can be used for catalog matching and distributor lookup.
Win Source Part Number: 1361787-RLD60P050XF
Category: Circuit Protection - PTC Resettable Fuses
Temperature Range - Operating: -40°C ~ 85°C
Fake Threat In the Open Market: 46 pct.
Type: Polymeric
MSL Level: Not Applicable
Mfr: Littelfuse Inc.
Series: POLY-FUSE®, RLD60
Package: Tape & Box (TB)
Product Status: Obsolete
Package / Case: Radial, Disc
Mounting Type: Through Hole
HTSUS: 8533.40.8070
Lead Spacing: 0.201" (5.10mm)
Size / Dimension: 0.311" Dia x 0.122" T (7.90mm x 3.10mm)
Height - Seated (Max): 0.539" (13.70mm)
ECCN: EAR99
Current - Max: 40 A
Approval Agency: cURus, TUV
Current - Hold (Ih) (Max): 500 mA
Voltage - Max: 60V
Current - Trip (It): 1 A
Time to Trip: 4 s
Resistance - Initial (Ri) (Min): 500 mOhms
Resistance - Post Trip (R1) (Max): 1.17 Ohms
PTC RESET FUSE 60V 500MA RADIAL
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Fuses | Fuses | Fuses |
| Product Number | 150-RLD60P050XF | 1361787-RLD60P050XF | RLD60P050XF |
| Product Name | 500MA 60V Circuit Protection Fuse | Circuit Protection - PTC Resettable Fuses | Circuit Protection - PTC Resettable Fuses |
| Approvals / Standards | RoHS |