Littelfuse, Inc. 60V PolySwitch Lead-Free Radial Leaded Resettable PPTC RKEF500K-2

Description
Littelfuse PolySwitch radial-leaded devices represent the most comprehensive and complete set of PPTC products available in the industry today. RKEF series is for balance of voltage rating (60V) and hold current (up to 5A). Resettable and single-use overcurrent devices Wide range of form factor and termination methods Devices compatible with high-volume electronics assembly Lead-free, halogen-free, and RoHS compliant
Request a Quote Datasheet
Description
Littelfuse PolySwitch radial-leaded devices represent the most comprehensive and complete set of PPTC products available in the industry today. RKEF series is for balance of voltage rating (60V) and hold current (up to 5A). Resettable and single-use overcurrent devices Wide range of form factor and termination methods Devices compatible with high-volume electronics assembly Lead-free, halogen-free, and RoHS compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
60V PolySwitch Lead-Free Radial Leaded Resettable PPTC - RKEF500K-2 - Littelfuse, Inc.
Rosemont, IL, United States
60V PolySwitch Lead-Free Radial Leaded Resettable PPTC
RKEF500K-2
60V PolySwitch Lead-Free Radial Leaded Resettable PPTC RKEF500K-2
Littelfuse PolySwitch radial-leaded devices represent the most comprehensive and complete set of PPTC products available in the industry today. RKEF series is for balance of voltage rating (60V) and hold current (up to 5A). Resettable and single-use overcurrent devices Wide range of form factor and termination methods Devices compatible with high-volume electronics assembly Lead-free, halogen-free, and RoHS compliant

Littelfuse PolySwitch radial-leaded devices represent the most comprehensive and complete set of PPTC products available in the industry today. RKEF series is for balance of voltage rating (60V) and hold current (up to 5A). Resettable and single-use overcurrent devices Wide range of form factor and termination methods Devices compatible with high-volume electronics assembly Lead-free, halogen-free, and RoHS compliant

Datasheet
Circuit Protection - PTC Resettable Fuses - 1361793-RKEF500K-2 - Win Source Electronics
Laguna Hills, CA, United States
Circuit Protection - PTC Resettable Fuses
1361793-RKEF500K-2
Circuit Protection - PTC Resettable Fuses 1361793-RKEF500K-2
Win Source Part Number: 1361793-RKEF500K-2 Category: Circuit Protection - PTC Resettable Fuses Temperature Range - Operating: -40°C ~ 85°C Fake Threat In the Open Market: 30 pct. Type: Polymeric MSL Level: 1 (Unlimited) Mfr: Littelfuse Inc. Series: PolySwitch®, RKEF Package: Tape & Reel (TR) Product Status: Active Package / Case: Radial, Disc Mounting Type: Through Hole HTSUS: 8533.40.8070 Lead Spacing: 0.400" (10.15mm) Size / Dimension: 1.140" L x 0.120" W (29.00mm x 3.00mm) Height - Seated (Max): 1.142" (29.00mm) ECCN: EAR99 Current - Max: 40 A Approval Agency: CSA, TUV, UL Current - Hold (Ih) (Max): 5 A Voltage - Max: 60V Current - Trip (It): 10 A Time to Trip: 28 s Resistance - Initial (Ri) (Min): 12 mOhms Resistance - Post Trip (R1) (Max): 50 mOhms California Prop 65: Warning Information

Win Source Part Number: 1361793-RKEF500K-2
Category: Circuit Protection - PTC Resettable Fuses
Temperature Range - Operating: -40°C ~ 85°C
Fake Threat In the Open Market: 30 pct.
Type: Polymeric
MSL Level: 1 (Unlimited)
Mfr: Littelfuse Inc.
Series: PolySwitch®, RKEF
Package: Tape & Reel (TR)
Product Status: Active
Package / Case: Radial, Disc
Mounting Type: Through Hole
HTSUS: 8533.40.8070
Lead Spacing: 0.400" (10.15mm)
Size / Dimension: 1.140" L x 0.120" W (29.00mm x 3.00mm)
Height - Seated (Max): 1.142" (29.00mm)
ECCN: EAR99
Current - Max: 40 A
Approval Agency: CSA, TUV, UL
Current - Hold (Ih) (Max): 5 A
Voltage - Max: 60V
Current - Trip (It): 10 A
Time to Trip: 28 s
Resistance - Initial (Ri) (Min): 12 mOhms
Resistance - Post Trip (R1) (Max): 50 mOhms
California Prop 65: Warning Information

Buy Now Datasheet
Singapore
60V 5A Circuit Protection Fuse
150-RKEF500K-2
60V 5A Circuit Protection Fuse 150-RKEF500K-2
PTC RESET FUSE 60V 5A RADIAL Product overview: RKEF500K-2 from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 5A. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 60V, 5A, Circuit Protection Fuse, PTC Resettable Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 150-RKEF500K-2 can be used for catalog matching and distributor lookup.

PTC RESET FUSE 60V 5A RADIAL Product overview: RKEF500K-2 from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 5A. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 60V, 5A, Circuit Protection Fuse, PTC Resettable Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 150-RKEF500K-2 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Circuit Protection - PTC Resettable Fuses - RKEF500K-2 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - PTC Resettable Fuses
RKEF500K-2
Circuit Protection - PTC Resettable Fuses RKEF500K-2
PTC RESET FUSE 60V 5A RADIAL

PTC RESET FUSE 60V 5A RADIAL

Supplier's Site

Technical Specifications

  Littelfuse, Inc. Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited
Product Category Fuses Fuses Fuses Fuses
Product Number RKEF500K-2 1361793-RKEF500K-2 150-RKEF500K-2 RKEF500K-2
Product Name 60V PolySwitch Lead-Free Radial Leaded Resettable PPTC Circuit Protection - PTC Resettable Fuses 60V 5A Circuit Protection Fuse Circuit Protection - PTC Resettable Fuses
Mounting Solderable (with leads) Through Hole Through Hole
Unlock Full Specs
to access all available technical data

Similar Products

Power supply module for electronic circuit breaker - DF2101 - ifm efector inc.
Specs
Mounting Mounting on DIN rail; (TH35 (EN 60715))
Operating Temperature -25 to 60 C (-13 to 140 F)
Rated Voltage 30 volts
View Details
Fuse - 886499 - Radwell International
Allen-Bradley / Rockwell Automation
Specs
Rated Voltage 600 volts
Rated Current 200 amps
View Details
Fuses - CCF1N2DTTE - 1173188-CCF1N2DTTE - Win Source Electronics
KOA Speer Electronics, Inc.
Specs
Rated Current 2 amps
View Details
2 suppliers