Littelfuse, Inc. 60V PolySwitch Lead-Free Radial Leaded Resettable PPTC RKEF375K

Description
Littelfuse PolySwitch radial-leaded devices represent the most comprehensive and complete set of PPTC products available in the industry today. RKEF series is for balance of voltage rating (60V) and hold current (up to 5A). Resettable and single-use overcurrent devices Wide range of form factor and termination methods Devices compatible with high-volume electronics assembly Lead-free, halogen-free, and RoHS compliant
Request a Quote Datasheet
Description
Littelfuse PolySwitch radial-leaded devices represent the most comprehensive and complete set of PPTC products available in the industry today. RKEF series is for balance of voltage rating (60V) and hold current (up to 5A). Resettable and single-use overcurrent devices Wide range of form factor and termination methods Devices compatible with high-volume electronics assembly Lead-free, halogen-free, and RoHS compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
60V PolySwitch Lead-Free Radial Leaded Resettable PPTC - RKEF375K - Littelfuse, Inc.
Rosemont, IL, United States
60V PolySwitch Lead-Free Radial Leaded Resettable PPTC
RKEF375K
60V PolySwitch Lead-Free Radial Leaded Resettable PPTC RKEF375K
Littelfuse PolySwitch radial-leaded devices represent the most comprehensive and complete set of PPTC products available in the industry today. RKEF series is for balance of voltage rating (60V) and hold current (up to 5A). Resettable and single-use overcurrent devices Wide range of form factor and termination methods Devices compatible with high-volume electronics assembly Lead-free, halogen-free, and RoHS compliant

Littelfuse PolySwitch radial-leaded devices represent the most comprehensive and complete set of PPTC products available in the industry today. RKEF series is for balance of voltage rating (60V) and hold current (up to 5A). Resettable and single-use overcurrent devices Wide range of form factor and termination methods Devices compatible with high-volume electronics assembly Lead-free, halogen-free, and RoHS compliant

Datasheet
PTC Resettable Fuses - RKEF375K - 793171-RKEF375K - Win Source Electronics
Laguna Hills, CA, United States
PTC Resettable Fuses - RKEF375K
793171-RKEF375K
PTC Resettable Fuses - RKEF375K 793171-RKEF375K
Manufacturer: Littelfuse Inc. Win Source Part Number: 793171-RKEF375K Series: PolySwitch, RKEF Packaging: Bulk Type: Polymeric Mounting Style: Through Hole Operating Temperature Range: -40°C ~ 85°C Package: Radial, Disc Approvals: CSA, TUV, UL Lead Spacing: 0.199" (5.05mm) Voltage - Max: 60V Current - Max: 40A Current - Trip (It): 7.5A Time to Trip: 22s Family Name: RKEF Categories: Circuit Protection Dimension: 0.650" L x 0.118" W (16.50mm x 3.00mm) Current - Hold (Ih) (Maximum): 3.75A Height - Seated (Maximum): 0.992" (25.20mm) Resistance - Initial (Ri) (Minimum): 17 mOhm Resistance - Post Trip (R1) (Maximum): 60 mOhm Introduction Date: November 09, 2015 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2029 Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Limited

Manufacturer: Littelfuse Inc.
Win Source Part Number: 793171-RKEF375K
Series: PolySwitch, RKEF
Packaging: Bulk
Type: Polymeric
Mounting Style: Through Hole
Operating Temperature Range: -40°C ~ 85°C
Package: Radial, Disc
Approvals: CSA, TUV, UL
Lead Spacing: 0.199" (5.05mm)
Voltage - Max: 60V
Current - Max: 40A
Current - Trip (It): 7.5A
Time to Trip: 22s
Family Name: RKEF
Categories: Circuit Protection
Dimension: 0.650" L x 0.118" W (16.50mm x 3.00mm)
Current - Hold (Ih) (Maximum): 3.75A
Height - Seated (Maximum): 0.992" (25.20mm)
Resistance - Initial (Ri) (Minimum): 17 mOhm
Resistance - Post Trip (R1) (Maximum): 60 mOhm
Introduction Date: November 09, 2015
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2029
Popularity: Medium
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Circuit Protection - PTC Resettable Fuses - RKEF375K - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - PTC Resettable Fuses
RKEF375K
Circuit Protection - PTC Resettable Fuses RKEF375K
PTC RESET FUSE 60V 3.75A RADIAL

PTC RESET FUSE 60V 3.75A RADIAL

Supplier's Site

Technical Specifications

  Littelfuse, Inc. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Fuses Fuses Fuses
Product Number RKEF375K 793171-RKEF375K RKEF375K
Product Name 60V PolySwitch Lead-Free Radial Leaded Resettable PPTC PTC Resettable Fuses - RKEF375K Circuit Protection - PTC Resettable Fuses
Mounting Solderable (with leads) Through Hole
Unlock Full Specs
to access all available technical data

Similar Products

Fuses - CCP2E50HTTE - 1051447-CCP2E50HTTE - Win Source Electronics
KOA Speer Electronics, Inc.
Specs
Mounting SMD (SMT)
Rated Current 2.5 amps
View Details
Fuse - 21078671 - Radwell International
Allen-Bradley / Rockwell Automation
Specs
Rated Voltage 700 volts
Rated Current 1000 amps
View Details
Fuse - 155797694 - Radwell International
Specs
Rated Current 6.3 amps
View Details
North American Fuse Fast Acting 1A - 813ABC-1 - Interpower
Specs
Fuse Material Ceramic; Brass Ceramic
Features Fast Acting
Operating Temperature 70 C (158 F)
View Details