Littelfuse, Inc. 60V PolySwitch Lead-Free Radial Leaded Resettable PPTC RKEF375

Description
Littelfuse PolySwitch radial-leaded devices represent the most comprehensive and complete set of PPTC products available in the industry today. RKEF series is for balance of voltage rating (60V) and hold current (up to 5A). Resettable and single-use overcurrent devices Wide range of form factor and termination methods Devices compatible with high-volume electronics assembly Lead-free, halogen-free, and RoHS compliant
Request a Quote Datasheet
Description
Littelfuse PolySwitch radial-leaded devices represent the most comprehensive and complete set of PPTC products available in the industry today. RKEF series is for balance of voltage rating (60V) and hold current (up to 5A). Resettable and single-use overcurrent devices Wide range of form factor and termination methods Devices compatible with high-volume electronics assembly Lead-free, halogen-free, and RoHS compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
60V PolySwitch Lead-Free Radial Leaded Resettable PPTC - RKEF375 - Littelfuse, Inc.
Rosemont, IL, United States
60V PolySwitch Lead-Free Radial Leaded Resettable PPTC
RKEF375
60V PolySwitch Lead-Free Radial Leaded Resettable PPTC RKEF375
Littelfuse PolySwitch radial-leaded devices represent the most comprehensive and complete set of PPTC products available in the industry today. RKEF series is for balance of voltage rating (60V) and hold current (up to 5A). Resettable and single-use overcurrent devices Wide range of form factor and termination methods Devices compatible with high-volume electronics assembly Lead-free, halogen-free, and RoHS compliant

Littelfuse PolySwitch radial-leaded devices represent the most comprehensive and complete set of PPTC products available in the industry today. RKEF series is for balance of voltage rating (60V) and hold current (up to 5A). Resettable and single-use overcurrent devices Wide range of form factor and termination methods Devices compatible with high-volume electronics assembly Lead-free, halogen-free, and RoHS compliant

Datasheet
PTC Resettable Fuses - RKEF375 - 1092101-RKEF375 - Win Source Electronics
Laguna Hills, CA, United States
PTC Resettable Fuses - RKEF375
1092101-RKEF375
PTC Resettable Fuses - RKEF375 1092101-RKEF375
Manufacturer: Littelfuse Inc. Win Source Part Number: 1092101-RKEF375 Packaging: Bulk Type: Polymeric Approvals: CSA, TUV, UL Height - Seated (Max): 0.992" (25.20mm) Mounting: Through Hole Lead Spacing: 0.199" (5.05mm) Voltage - Max: 60V Current - Max: 40A Current - Hold (Ih) (Max): 3.75A Current - Trip (It): 7.5A Time to Trip: 22s Categories: Circuit Protection Status: Active Temperature Range - Operating: -40°C to 85°C Dimension: 0.650" L x 0.118" W (16.50mm x 3.00mm) Resistance - Initial (Ri) (Min): 17 mOhm Resistance - Post Trip (R1) (Max): 60 mOhm Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Balance

Manufacturer: Littelfuse Inc.
Win Source Part Number: 1092101-RKEF375
Packaging: Bulk
Type: Polymeric
Approvals: CSA, TUV, UL
Height - Seated (Max): 0.992" (25.20mm)
Mounting: Through Hole
Lead Spacing: 0.199" (5.05mm)
Voltage - Max: 60V
Current - Max: 40A
Current - Hold (Ih) (Max): 3.75A
Current - Trip (It): 7.5A
Time to Trip: 22s
Categories: Circuit Protection
Status: Active
Temperature Range - Operating: -40°C to 85°C
Dimension: 0.650" L x 0.118" W (16.50mm x 3.00mm)
Resistance - Initial (Ri) (Min): 17 mOhm
Resistance - Post Trip (R1) (Max): 60 mOhm
Popularity: Medium
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Circuit Protection - PTC Resettable Fuses - RKEF375 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - PTC Resettable Fuses
RKEF375
Circuit Protection - PTC Resettable Fuses RKEF375
PTC RESET FUSE 60V 3.75A RADIAL

PTC RESET FUSE 60V 3.75A RADIAL

Supplier's Site

Technical Specifications

  Littelfuse, Inc. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Fuses Fuses Fuses
Product Number RKEF375 1092101-RKEF375 RKEF375
Product Name 60V PolySwitch Lead-Free Radial Leaded Resettable PPTC PTC Resettable Fuses - RKEF375 Circuit Protection - PTC Resettable Fuses
Mounting Solderable (with leads) Through Hole
Unlock Full Specs
to access all available technical data

Similar Products

North American Fuse Fast Acting 1A - 813ABC-1 - Interpower
Specs
Fuse Material Ceramic; Brass Ceramic
Features Fast Acting
Operating Temperature 70 C (158 F)
View Details
Fuses - 004110335 - Powell Electronics, Inc.
Altech Corp.
Specs
Rated Voltage 750 volts
Rated Current 80 amps
View Details
Power Fuses DC Fuses - VDC series - VDC20 -  - VICFUSE
Specs
Approvals / Standards RoHS
Rated Voltage 1500 volts
Rated Current 63 amps
View Details
Fuses - 2019-CCF1N5TTECT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Fuse Type PC Board
Mounting Solderable (Surface Mount Technology)
Approvals / Standards UL
View Details
2 suppliers