Littelfuse, Inc. 60V PolySwitch Lead-Free Radial Leaded Resettable PPTC RKEF090

Description
Littelfuse PolySwitch radial-leaded devices represent the most comprehensive and complete set of PPTC products available in the industry today. RKEF series is for balance of voltage rating (60V) and hold current (up to 5A). Resettable and single-use overcurrent devices Wide range of form factor and termination methods Devices compatible with high-volume electronics assembly Lead-free, halogen-free, and RoHS compliant
Request a Quote Datasheet
Description
Littelfuse PolySwitch radial-leaded devices represent the most comprehensive and complete set of PPTC products available in the industry today. RKEF series is for balance of voltage rating (60V) and hold current (up to 5A). Resettable and single-use overcurrent devices Wide range of form factor and termination methods Devices compatible with high-volume electronics assembly Lead-free, halogen-free, and RoHS compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
60V PolySwitch Lead-Free Radial Leaded Resettable PPTC - RKEF090 - Littelfuse, Inc.
Rosemont, IL, United States
60V PolySwitch Lead-Free Radial Leaded Resettable PPTC
RKEF090
60V PolySwitch Lead-Free Radial Leaded Resettable PPTC RKEF090
Littelfuse PolySwitch radial-leaded devices represent the most comprehensive and complete set of PPTC products available in the industry today. RKEF series is for balance of voltage rating (60V) and hold current (up to 5A). Resettable and single-use overcurrent devices Wide range of form factor and termination methods Devices compatible with high-volume electronics assembly Lead-free, halogen-free, and RoHS compliant

Littelfuse PolySwitch radial-leaded devices represent the most comprehensive and complete set of PPTC products available in the industry today. RKEF series is for balance of voltage rating (60V) and hold current (up to 5A). Resettable and single-use overcurrent devices Wide range of form factor and termination methods Devices compatible with high-volume electronics assembly Lead-free, halogen-free, and RoHS compliant

Datasheet
PTC Resettable Fuses - RKEF090 - 891901-RKEF090 - Win Source Electronics
Laguna Hills, CA, United States
PTC Resettable Fuses - RKEF090
891901-RKEF090
PTC Resettable Fuses - RKEF090 891901-RKEF090
Manufacturer: Littelfuse Inc. Win Source Part Number: 891901-RKEF090 Series: PolySwitch®, RKEF Operating Temperature Range: -40°C ~ 85°C Features: Polymeric PTC Resettable Fuse 60V 900 mA Ih Through Hole Radial, Disc Package: Radial, Disc Package: Bag Mounting: Through Hole Categories: Circuit Protection ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 74 pct. Supply and Demand Status: Limited Quantity per package: 500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 21 Weeks HTSUS: 8533.40.8070 Other Part Number: RF0854-000-ND, RKEF090HF, RF0854-000, RF3366-000

Manufacturer: Littelfuse Inc.
Win Source Part Number: 891901-RKEF090
Series: PolySwitch®, RKEF
Operating Temperature Range: -40°C ~ 85°C
Features: Polymeric PTC Resettable Fuse 60V 900 mA Ih Through Hole Radial, Disc
Package: Radial, Disc
Package: Bag
Mounting: Through Hole
Categories: Circuit Protection
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 74 pct.
Supply and Demand Status: Limited
Quantity per package: 500
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 21 Weeks
HTSUS: 8533.40.8070
Other Part Number: RF0854-000-ND, RKEF090HF, RF0854-000, RF3366-000

Buy Now Datasheet
Singapore, Singapore
60V 900MA Circuit Protection Fuse
150-RKEF090
60V 900MA Circuit Protection Fuse 150-RKEF090
PTC RESET FUSE 60V 900MA RADIAL Product overview: RKEF090 from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 900MA. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 60V, 900MA, Circuit Protection Fuse, PTC Resettable Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 150-RKEF090 can be used for catalog matching and distributor lookup.

PTC RESET FUSE 60V 900MA RADIAL Product overview: RKEF090 from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 900MA. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 60V, 900MA, Circuit Protection Fuse, PTC Resettable Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 150-RKEF090 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Circuit Protection - PTC Resettable Fuses - RKEF090 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - PTC Resettable Fuses
RKEF090
Circuit Protection - PTC Resettable Fuses RKEF090
PTC RESET FUSE 60V 900MA RADIAL

PTC RESET FUSE 60V 900MA RADIAL

Supplier's Site

Technical Specifications

  Littelfuse, Inc. Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited
Product Category Fuses Fuses Fuses Fuses
Product Number RKEF090 891901-RKEF090 150-RKEF090 RKEF090
Product Name 60V PolySwitch Lead-Free Radial Leaded Resettable PPTC PTC Resettable Fuses - RKEF090 60V 900MA Circuit Protection Fuse Circuit Protection - PTC Resettable Fuses
Mounting Solderable (with leads) Through Hole Through Hole
Unlock Full Specs
to access all available technical data

Similar Products

Fuses - 002625222 - Powell Electronics, Inc.
Altech Corp.
Specs
Rated Voltage 1200 volts
Rated Current 4 amps
View Details
North American Fuse Fast Acting 15A - 813ABC-15 - Interpower
Specs
Fuse Material Ceramic; Brass Ceramic
Features Fast Acting
Operating Temperature 70 C (158 F)
View Details
Fuse - 282-454 - WAGO
Specs
Rated Voltage 500 volts
Rated Current 10 amps
View Details
2 suppliers
Fuses - 2019-CCF1N1TTETR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Fuse Type PC Board
Mounting Solderable (Surface Mount Technology)
Approvals / Standards UL
View Details
4 suppliers