C&K Components Tactile Switches RKA2SGK055SMTR LFS

Description
Tactile Switch SPST-NO Top Actuated Surface Mount
Request a Quote Datasheet
Description
Tactile Switch SPST-NO Top Actuated Surface Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tactile Switches - 108-RKA2SGK055SMTRLFSDKR-ND - DigiKey
Thief River Falls, MN, United States
Tactile Switch SPST-NO Top Actuated Surface Mount

Tactile Switch SPST-NO Top Actuated Surface Mount

Buy Now Datasheet
Tactile Switches - 108-RKA2SGK055SMTRLFSTR-ND - DigiKey
Thief River Falls, MN, United States
Tactile Switch SPST-NO Top Actuated Surface Mount

Tactile Switch SPST-NO Top Actuated Surface Mount

Buy Now Datasheet
Tactile Switches - 108-RKA2SGK055SMTRLFSCT-ND - DigiKey
Thief River Falls, MN, United States
Tactile Switch SPST-NO Top Actuated Surface Mount

Tactile Switch SPST-NO Top Actuated Surface Mount

Buy Now Datasheet
Tactile Switch, 0.02A, 15Vdc, 250Gf, Smd; Product Range C&k Components - 37AJ2296 - Newark, An Avnet Company
Chicago, IL, United States
Tactile Switch, 0.02A, 15Vdc, 250Gf, Smd; Product Range C&k Components
37AJ2296
Tactile Switch, 0.02A, 15Vdc, 250Gf, Smd; Product Range C&k Components 37AJ2296
TACTILE SWITCH, 0.02A, 15VDC, 250GF, SMD; Product Range:RK Series; Actuator Orientation:Top Actuated; Switch Mounting:Surface Mount; Actuator Style:Round Button; Actuating Force:250gf; Contact Rating:20mA at 15VDC; IP Rating:- RoHS Compliant: Yes

TACTILE SWITCH, 0.02A, 15VDC, 250GF, SMD; Product Range:RK Series; Actuator Orientation:Top Actuated; Switch Mounting:Surface Mount; Actuator Style:Round Button; Actuating Force:250gf; Contact Rating:20mA at 15VDC; IP Rating:- RoHS Compliant: Yes

Supplier's Site
Tactile Switch, 0.02A, 15Vdc, 250Gf, Smd; Product Range C&k Components - 37AJ2297 - Newark, An Avnet Company
Chicago, IL, United States
Tactile Switch, 0.02A, 15Vdc, 250Gf, Smd; Product Range C&k Components
37AJ2297
Tactile Switch, 0.02A, 15Vdc, 250Gf, Smd; Product Range C&k Components 37AJ2297
TACTILE SWITCH, 0.02A, 15VDC, 250GF, SMD; Product Range:RK Series; Actuator Orientation:Top Actuated; Switch Mounting:Surface Mount; Actuator Style:Round Button; Actuating Force:250gf; Contact Rating:20mA at 15VDC; IP Rating:- RoHS Compliant: Yes

TACTILE SWITCH, 0.02A, 15VDC, 250GF, SMD; Product Range:RK Series; Actuator Orientation:Top Actuated; Switch Mounting:Surface Mount; Actuator Style:Round Button; Actuating Force:250gf; Contact Rating:20mA at 15VDC; IP Rating:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey DigiKey Newark, An Avnet Company
Product Category Touch Switches and Tactile Switches Touch Switches and Tactile Switches Touch Switches and Tactile Switches
Product Number 108-RKA2SGK055SMTRLFSDKR-ND 108-RKA2SGK055SMTRLFSCT-ND 37AJ2296
Product Name Tactile Switches Tactile Switches Tactile Switch, 0.02A, 15Vdc, 250Gf, Smd; Product Range C&k Components
Actuator Specifications Flush Pushbutton; Flush Flush Pushbutton; Flush
Switch Function Momentary Contact Momentary Contact
Configuration Normally Open (NO) Normally Open (NO)
Switching Mechanism Single Pole, Single Throw (SPST) Single Pole, Single Throw (SPST)
Switch Dimensions 4.50mm x 4.50mm 4.50mm x 4.50mm
Unlock Full Specs
to access all available technical data

Similar Products

Tactile Switches - 1571563-5 - TE Connectivity
Specs
Actuator Specifications Extended
Switching Mechanism Single Pole, Single Throw (SPST)
Min. Actuating Force 0.6 lbs (0.2600 kg)
View Details
5 suppliers
Illuminated Pushbutton, Round or Square - LP7-D - OTTO Controls
Specs
Switch Type Dome Switch
Switch Function Momentary Contact
Features DustProof; Illuminated Switch; Weather resistant or waterproof
View Details
Pushbutton Switches - 486-3345-ND - DigiKey
Specs
Actuator Specifications Flush Pushbutton; Round, Button, Flush
Switch Function Alternate Contact (Push-Push)
Switching Mechanism Single Pole, Single Throw (SPST)
View Details
4 suppliers
22mm Illuminated  Selector Push Buttons - 2ASL3LB-1-230 - Altech Corp.
Specs
Switch Type Selector Switch
Actuator Specifications Raised (Plunger Style) Pushbutton
Switch Function Maintained Contact
View Details