Littelfuse, Inc. 16V PolySwitch High-Temperature Lead-Free Radial Leaded Resettable PPTC RHEF750

Description
Littelfuse PolySwitch radial-leaded devices represent the most comprehensive and complete set of PPTC products available in the industry today. RHEF series offers flatter thermal derating and operating temperatures up to 125°C. Resettable and single-use overcurrent devices Wide range of form factor and termination methods Devices compatible with high-volume electronics assembly Lead-free, halogen-free, and RoHS compliant
Request a Quote Datasheet
Description
Littelfuse PolySwitch radial-leaded devices represent the most comprehensive and complete set of PPTC products available in the industry today. RHEF series offers flatter thermal derating and operating temperatures up to 125°C. Resettable and single-use overcurrent devices Wide range of form factor and termination methods Devices compatible with high-volume electronics assembly Lead-free, halogen-free, and RoHS compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
16V PolySwitch High-Temperature Lead-Free Radial Leaded Resettable PPTC - RHEF750 - Littelfuse, Inc.
Rosemont, IL, United States
16V PolySwitch High-Temperature Lead-Free Radial Leaded Resettable PPTC
RHEF750
16V PolySwitch High-Temperature Lead-Free Radial Leaded Resettable PPTC RHEF750
Littelfuse PolySwitch radial-leaded devices represent the most comprehensive and complete set of PPTC products available in the industry today. RHEF series offers flatter thermal derating and operating temperatures up to 125°C. Resettable and single-use overcurrent devices Wide range of form factor and termination methods Devices compatible with high-volume electronics assembly Lead-free, halogen-free, and RoHS compliant

Littelfuse PolySwitch radial-leaded devices represent the most comprehensive and complete set of PPTC products available in the industry today. RHEF series offers flatter thermal derating and operating temperatures up to 125°C. Resettable and single-use overcurrent devices Wide range of form factor and termination methods Devices compatible with high-volume electronics assembly Lead-free, halogen-free, and RoHS compliant

Datasheet
PTC Resettable Fuses - RHEF750 - 800775-RHEF750 - Win Source Electronics
Laguna Hills, CA, United States
PTC Resettable Fuses - RHEF750
800775-RHEF750
PTC Resettable Fuses - RHEF750 800775-RHEF750
Manufacturer: Littelfuse Inc. Win Source Part Number: 800775-RHEF750 Packaging: Bulk Type: Polymeric Mounting Style: Through Hole Approvals: CSA, TUV, UL Lead Spacing: 0.199" (5.05mm) Voltage - Max: 16V Current - Max: 100A Current - Trip (It): 13.1A Time to Trip: 7s Temperature Range - Operating: -40°C ~ 125°C Dimension: 0.551" L x 0.118" W (14.00mm x 3.00mm) Resistance - Initial (Ri) (Min): 9.4 mOhms Manufacturer Package: Radial, Disc Current - Hold (Ih) (Maximum): 7.5A Height - Seated (Maximum): 0.925" (23.50mm) Resistance - Post Trip (R1) (Maximum): 22 mOhms Popularity: High Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Sufficient Manufacturer Pack Quantity: 500 MSL Level: Not Applicable

Manufacturer: Littelfuse Inc.
Win Source Part Number: 800775-RHEF750
Packaging: Bulk
Type: Polymeric
Mounting Style: Through Hole
Approvals: CSA, TUV, UL
Lead Spacing: 0.199" (5.05mm)
Voltage - Max: 16V
Current - Max: 100A
Current - Trip (It): 13.1A
Time to Trip: 7s
Temperature Range - Operating: -40°C ~ 125°C
Dimension: 0.551" L x 0.118" W (14.00mm x 3.00mm)
Resistance - Initial (Ri) (Min): 9.4 mOhms
Manufacturer Package: Radial, Disc
Current - Hold (Ih) (Maximum): 7.5A
Height - Seated (Maximum): 0.925" (23.50mm)
Resistance - Post Trip (R1) (Maximum): 22 mOhms
Popularity: High
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Sufficient
Manufacturer Pack Quantity: 500
MSL Level: Not Applicable

Buy Now
Singapore, Singapore
Through-Hole 0.022ohm Circuit Protection Fuse
150-RHEF750
Through-Hole 0.022ohm Circuit Protection Fuse 150-RHEF750
PTC Resettable Fuse, 0.022ohm, Through Hole Mount, RADIAL LEADED, ROHS COMPLIANT Product overview: RHEF750 from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 0.022ohm. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, Through-Hole, 0.022ohm, Circuit Protection Fuse, PTC Resettable Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 150-RHEF750 can be used for catalog matching and distributor lookup.

PTC Resettable Fuse, 0.022ohm, Through Hole Mount, RADIAL LEADED, ROHS COMPLIANT Product overview: RHEF750 from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 0.022ohm. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, Through-Hole, 0.022ohm, Circuit Protection Fuse, PTC Resettable Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 150-RHEF750 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Circuit Protection - PTC Resettable Fuses - RHEF750 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - PTC Resettable Fuses
RHEF750
Circuit Protection - PTC Resettable Fuses RHEF750
PTC RESET FUSE 16V 7.5A RADIAL

PTC RESET FUSE 16V 7.5A RADIAL

Supplier's Site

Technical Specifications

  Littelfuse, Inc. Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited
Product Category Fuses Fuses Fuses Fuses
Product Number RHEF750 800775-RHEF750 150-RHEF750 RHEF750
Product Name 16V PolySwitch High-Temperature Lead-Free Radial Leaded Resettable PPTC PTC Resettable Fuses - RHEF750 Through-Hole 0.022ohm Circuit Protection Fuse Circuit Protection - PTC Resettable Fuses
Mounting Solderable (with leads) Through Hole
Unlock Full Specs
to access all available technical data

Similar Products

Fuses - 2019-CCF1N0.4TTETR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Fuse Type PC Board
Mounting Solderable (Surface Mount Technology)
Approvals / Standards UL
View Details
2 suppliers
Fuse - 282-454 - WAGO
Specs
Rated Voltage 500 volts
Rated Current 10 amps
View Details
2 suppliers
International Fuse Time Lag 800mA - 81412401 - Interpower
Specs
Fuse Material Glass; Glass
Features Time Lag
Operating Temperature -25 to 70 C (-13 to 158 F)
View Details