Littelfuse, Inc. 16V PolySwitch High-Temperature Lead-Free Radial Leaded Resettable PPTC RHEF650-2

Description
Littelfuse PolySwitch radial-leaded devices represent the most comprehensive and complete set of PPTC products available in the industry today. RHEF series offers flatter thermal derating and operating temperatures up to 125°C. Resettable and single-use overcurrent devices Wide range of form factor and termination methods Devices compatible with high-volume electronics assembly Lead-free, halogen-free, and RoHS compliant
Request a Quote Datasheet
Description
Littelfuse PolySwitch radial-leaded devices represent the most comprehensive and complete set of PPTC products available in the industry today. RHEF series offers flatter thermal derating and operating temperatures up to 125°C. Resettable and single-use overcurrent devices Wide range of form factor and termination methods Devices compatible with high-volume electronics assembly Lead-free, halogen-free, and RoHS compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
16V PolySwitch High-Temperature Lead-Free Radial Leaded Resettable PPTC - RHEF650-2 - Littelfuse, Inc.
Rosemont, IL, United States
16V PolySwitch High-Temperature Lead-Free Radial Leaded Resettable PPTC
RHEF650-2
16V PolySwitch High-Temperature Lead-Free Radial Leaded Resettable PPTC RHEF650-2
Littelfuse PolySwitch radial-leaded devices represent the most comprehensive and complete set of PPTC products available in the industry today. RHEF series offers flatter thermal derating and operating temperatures up to 125°C. Resettable and single-use overcurrent devices Wide range of form factor and termination methods Devices compatible with high-volume electronics assembly Lead-free, halogen-free, and RoHS compliant

Littelfuse PolySwitch radial-leaded devices represent the most comprehensive and complete set of PPTC products available in the industry today. RHEF series offers flatter thermal derating and operating temperatures up to 125°C. Resettable and single-use overcurrent devices Wide range of form factor and termination methods Devices compatible with high-volume electronics assembly Lead-free, halogen-free, and RoHS compliant

Datasheet
PTC Resettable Fuses - RHEF650-2 - 1092097-RHEF650-2 - Win Source Electronics
Laguna Hills, CA, United States
PTC Resettable Fuses - RHEF650-2
1092097-RHEF650-2
PTC Resettable Fuses - RHEF650-2 1092097-RHEF650-2
Manufacturer: Littelfuse Inc. Win Source Part Number: 1092097-RHEF650-2 Packaging: Reel - TR Type: Polymeric Approvals: CSA, TUV, UL Height - Seated (Max): 0.880" (22.20mm) Mounting: Through Hole Lead Spacing: 0.199" (5.05mm) Voltage - Max: 16V Current - Max: 100A Current - Hold (Ih) (Max): 6.5A Current - Trip (It): 12A Time to Trip: 5.5s Categories: Circuit Protection Status: Active Temperature Range - Operating: -40°C to 125°C Dimension: 0.500" L x 0.118" W (12.70mm x 3.00mm) Resistance - Initial (Ri) (Min): 11 mOhm Resistance - Post Trip (R1) (Max): 26 mOhm Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Balance

Manufacturer: Littelfuse Inc.
Win Source Part Number: 1092097-RHEF650-2
Packaging: Reel - TR
Type: Polymeric
Approvals: CSA, TUV, UL
Height - Seated (Max): 0.880" (22.20mm)
Mounting: Through Hole
Lead Spacing: 0.199" (5.05mm)
Voltage - Max: 16V
Current - Max: 100A
Current - Hold (Ih) (Max): 6.5A
Current - Trip (It): 12A
Time to Trip: 5.5s
Categories: Circuit Protection
Status: Active
Temperature Range - Operating: -40°C to 125°C
Dimension: 0.500" L x 0.118" W (12.70mm x 3.00mm)
Resistance - Initial (Ri) (Min): 11 mOhm
Resistance - Post Trip (R1) (Max): 26 mOhm
Popularity: Medium
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
16V 6.5A Circuit Protection Fuse
150-RHEF650-2
16V 6.5A Circuit Protection Fuse 150-RHEF650-2
PTC RESET FUSE 16V 6.5A RADIAL Product overview: RHEF650-2 from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16V, 6.5A. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 16V, 6.5A, Circuit Protection Fuse, PTC Resettable Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 150-RHEF650-2 can be used for catalog matching and distributor lookup.

PTC RESET FUSE 16V 6.5A RADIAL Product overview: RHEF650-2 from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16V, 6.5A. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 16V, 6.5A, Circuit Protection Fuse, PTC Resettable Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 150-RHEF650-2 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Shenzhen, China
Circuit Protection - PTC Resettable Fuses
RHEF650-2
Circuit Protection - PTC Resettable Fuses RHEF650-2
PTC RESET FUSE 16V 6.5A RADIAL

PTC RESET FUSE 16V 6.5A RADIAL

Supplier's Site

Technical Specifications

  Littelfuse, Inc. Win Source Electronics ERSAELECTRONICS PTE. LTD. Acme Chip Technology Co., Limited
Product Category Fuses Fuses Fuses Fuses
Product Number RHEF650-2 1092097-RHEF650-2 150-RHEF650-2 RHEF650-2
Product Name 16V PolySwitch High-Temperature Lead-Free Radial Leaded Resettable PPTC PTC Resettable Fuses - RHEF650-2 16V 6.5A Circuit Protection Fuse Circuit Protection - PTC Resettable Fuses
Mounting Solderable (with leads) Through Hole Through Hole
Unlock Full Specs
to access all available technical data

Similar Products

North American Fuse Fast Acting 6A - 813GMA-6 - Interpower
Specs
Fuse Material Glass; Glass
Features Fast Acting
Operating Temperature 70 C (158 F)
View Details
Fuses - 004110334 - Powell Electronics, Inc.
Altech Corp.
Specs
Rated Voltage 750 volts
Rated Current 63 amps
View Details
Power Fuses Semiconductor Protection Fuses - IEC Square Body Fuses - VSP 690V(D08) -  - VICFUSE
Specs
Approvals / Standards RoHS; UL
Rated Current 1600 amps
View Details
Fuses - 2019-CCF1N3.15TTECT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Fuse Type PC Board
Mounting Solderable (Surface Mount Technology)
Approvals / Standards UL
View Details
2 suppliers