Littelfuse, Inc. 16V PolySwitch High-Temperature Lead-Free Radial Leaded Resettable PPTC RHEF1500-2

Description
Littelfuse PolySwitch radial-leaded devices represent the most comprehensive and complete set of PPTC products available in the industry today. RHEF series offers flatter thermal derating and operating temperatures up to 125°C. Resettable and single-use overcurrent devices Wide range of form factor and termination methods Devices compatible with high-volume electronics assembly Lead-free, halogen-free, and RoHS compliant
Request a Quote Datasheet
Description
Littelfuse PolySwitch radial-leaded devices represent the most comprehensive and complete set of PPTC products available in the industry today. RHEF series offers flatter thermal derating and operating temperatures up to 125°C. Resettable and single-use overcurrent devices Wide range of form factor and termination methods Devices compatible with high-volume electronics assembly Lead-free, halogen-free, and RoHS compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
16V PolySwitch High-Temperature Lead-Free Radial Leaded Resettable PPTC - RHEF1500-2 - Littelfuse, Inc.
Rosemont, IL, United States
16V PolySwitch High-Temperature Lead-Free Radial Leaded Resettable PPTC
RHEF1500-2
16V PolySwitch High-Temperature Lead-Free Radial Leaded Resettable PPTC RHEF1500-2
Littelfuse PolySwitch radial-leaded devices represent the most comprehensive and complete set of PPTC products available in the industry today. RHEF series offers flatter thermal derating and operating temperatures up to 125°C. Resettable and single-use overcurrent devices Wide range of form factor and termination methods Devices compatible with high-volume electronics assembly Lead-free, halogen-free, and RoHS compliant

Littelfuse PolySwitch radial-leaded devices represent the most comprehensive and complete set of PPTC products available in the industry today. RHEF series offers flatter thermal derating and operating temperatures up to 125°C. Resettable and single-use overcurrent devices Wide range of form factor and termination methods Devices compatible with high-volume electronics assembly Lead-free, halogen-free, and RoHS compliant

Datasheet
PTC Resettable Fuses - RHEF1500-2 - 931984-RHEF1500-2 - Win Source Electronics
Laguna Hills, CA, United States
PTC Resettable Fuses - RHEF1500-2
931984-RHEF1500-2
PTC Resettable Fuses - RHEF1500-2 931984-RHEF1500-2
Manufacturer: Littelfuse Inc. Win Source Part Number: 931984-RHEF1500-2 Series: PolySwitch®, RHEF Operating Temperature Range: -40°C ~ 125°C Features: Polymeric PTC Resettable Fuse 16V Ih Through Hole Radial, Disc Package: Radial, Disc Package: Reel - TR Mounting: Through Hole Categories: Circuit Protection ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 82 pct. Supply and Demand Status: Balance Quantity per package: 1000 MSL Level: Not Applicable Estimated Pruduction Lead Time: 25 Weeks HTSUS: 8533.40.8070 Other Part Number: -RHEF1500-2HF, RHEF1500-2HFDKR-ND, RHEF1500-2HFDKRINACT IVE, RHEF1500-2HFTR, RHEF1500DKRINACTIVE, RHEF1500CT, RHEF1500-2-ND, RHEF1500DKR-ND, RHEF1500TR, -RHEF1500-2, RHEF1500-2CT, RHEF1500TR-ND, RHEF1500-2HF-ND, -RHEF1500-2-ND, RHEF1500-2HFCT, RF3327-000, RHEF1500DKR, RHEF15002, RHEF1500-2HFDKR, RHEF1500CT-ND, D70983-000, RHEF1500-2HF, RHEF1500-2TR

Manufacturer: Littelfuse Inc.
Win Source Part Number: 931984-RHEF1500-2
Series: PolySwitch®, RHEF
Operating Temperature Range: -40°C ~ 125°C
Features: Polymeric PTC Resettable Fuse 16V Ih Through Hole Radial, Disc
Package: Radial, Disc
Package: Reel - TR
Mounting: Through Hole
Categories: Circuit Protection
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 82 pct.
Supply and Demand Status: Balance
Quantity per package: 1000
MSL Level: Not Applicable
Estimated Pruduction Lead Time: 25 Weeks
HTSUS: 8533.40.8070
Other Part Number: -RHEF1500-2HF, RHEF1500-2HFDKR-ND, RHEF1500-2HFDKRINACTIVE, RHEF1500-2HFTR, RHEF1500DKRINACTIVE, RHEF1500CT, RHEF1500-2-ND, RHEF1500DKR-ND, RHEF1500TR, -RHEF1500-2, RHEF1500-2CT, RHEF1500TR-ND, RHEF1500-2HF-ND, -RHEF1500-2-ND, RHEF1500-2HFCT, RF3327-000, RHEF1500DKR, RHEF15002, RHEF1500-2HFDKR, RHEF1500CT-ND, D70983-000, RHEF1500-2HF, RHEF1500-2TR

Buy Now Datasheet
Singapore, Singapore
Through-Hole Circuit Protection Fuse
150-RHEF1500-2
Through-Hole Circuit Protection Fuse 150-RHEF1500-2
PTC Resettable Fuse, Through Hole Mount, RADIAL LEADED, ROHS COMPLIANT Product overview: RHEF1500-2 from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, Through-Hole, Circuit Protection Fuse, PTC Resettable Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 150-RHEF1500-2 can be used for catalog matching and distributor lookup.

PTC Resettable Fuse, Through Hole Mount, RADIAL LEADED, ROHS COMPLIANT Product overview: RHEF1500-2 from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, Through-Hole, Circuit Protection Fuse, PTC Resettable Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 150-RHEF1500-2 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Shenzhen, China
Circuit Protection - PTC Resettable Fuses
RHEF1500-2
Circuit Protection - PTC Resettable Fuses RHEF1500-2
PTC RESET FUSE 16V 15A RADIAL

PTC RESET FUSE 16V 15A RADIAL

Supplier's Site

Technical Specifications

  Littelfuse, Inc. Win Source Electronics ERSAELECTRONICS PTE. LTD. Acme Chip Technology Co., Limited
Product Category Fuses Fuses Fuses Fuses
Product Number RHEF1500-2 931984-RHEF1500-2 150-RHEF1500-2 RHEF1500-2
Product Name 16V PolySwitch High-Temperature Lead-Free Radial Leaded Resettable PPTC PTC Resettable Fuses - RHEF1500-2 Through-Hole Circuit Protection Fuse Circuit Protection - PTC Resettable Fuses
Mounting Solderable (with leads) Through Hole
Unlock Full Specs
to access all available technical data

Similar Products

International Fuse Time Lag 1A - 81412421 - Interpower
Specs
Fuse Material Glass; Glass
Features Time Lag
Operating Temperature -25 to 70 C (-13 to 158 F)
View Details
Specs
Mounting Panel Mount
Approvals / Standards RoHS
View Details
Fuses - 486-4257-ND - DigiKey
Specs
Fuse Type Miniature
Mounting Through Hole
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers