Littelfuse, Inc. 16V PolySwitch High-Temperature Lead-Free Radial Leaded Resettable PPTC RHEF100-2

Description
Littelfuse PolySwitch radial-leaded devices represent the most comprehensive and complete set of PPTC products available in the industry today. RHEF series offers flatter thermal derating and operating temperatures up to 125°C. Resettable and single-use overcurrent devices Wide range of form factor and termination methods Devices compatible with high-volume electronics assembly Lead-free, halogen-free, and RoHS compliant
Request a Quote Datasheet
Description
Littelfuse PolySwitch radial-leaded devices represent the most comprehensive and complete set of PPTC products available in the industry today. RHEF series offers flatter thermal derating and operating temperatures up to 125°C. Resettable and single-use overcurrent devices Wide range of form factor and termination methods Devices compatible with high-volume electronics assembly Lead-free, halogen-free, and RoHS compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
16V PolySwitch High-Temperature Lead-Free Radial Leaded Resettable PPTC - RHEF100-2 - Littelfuse, Inc.
Rosemont, IL, United States
16V PolySwitch High-Temperature Lead-Free Radial Leaded Resettable PPTC
RHEF100-2
16V PolySwitch High-Temperature Lead-Free Radial Leaded Resettable PPTC RHEF100-2
Littelfuse PolySwitch radial-leaded devices represent the most comprehensive and complete set of PPTC products available in the industry today. RHEF series offers flatter thermal derating and operating temperatures up to 125°C. Resettable and single-use overcurrent devices Wide range of form factor and termination methods Devices compatible with high-volume electronics assembly Lead-free, halogen-free, and RoHS compliant

Littelfuse PolySwitch radial-leaded devices represent the most comprehensive and complete set of PPTC products available in the industry today. RHEF series offers flatter thermal derating and operating temperatures up to 125°C. Resettable and single-use overcurrent devices Wide range of form factor and termination methods Devices compatible with high-volume electronics assembly Lead-free, halogen-free, and RoHS compliant

Datasheet
PTC Resettable Fuses - RHEF100-2 - 793191-RHEF100-2 - Win Source Electronics
Laguna Hills, CA, United States
PTC Resettable Fuses - RHEF100-2
793191-RHEF100-2
PTC Resettable Fuses - RHEF100-2 793191-RHEF100-2
Manufacturer: Littelfuse Inc. Win Source Part Number: 793191-RHEF100-2 Series: PolySwitch, RHEF Packaging: Reel package Type: Polymeric Mounting Style: Through Hole Operating Temperature Range: -40°C ~ 125°C Package: Radial, Disc Approvals: CSA, TUV, UL Lead Spacing: 0.199" (5.05mm) Voltage - Max: 30V Current - Max: 40A Current - Trip (It): 1.8A Time to Trip: 5.2s Categories: Circuit Protection Dimension: 0.382" Dia x 0.118" W (9.70mm x 3.00mm) Current - Hold (Ih) (Maximum): 1A Height - Seated (Maximum): 0.535" (13.60mm) Resistance - Initial (Ri) (Minimum): 180 mOhm Resistance - Post Trip (R1) (Maximum): 430 mOhm Introduction Date: November 09, 2015 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2029 Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Limited

Manufacturer: Littelfuse Inc.
Win Source Part Number: 793191-RHEF100-2
Series: PolySwitch, RHEF
Packaging: Reel package
Type: Polymeric
Mounting Style: Through Hole
Operating Temperature Range: -40°C ~ 125°C
Package: Radial, Disc
Approvals: CSA, TUV, UL
Lead Spacing: 0.199" (5.05mm)
Voltage - Max: 30V
Current - Max: 40A
Current - Trip (It): 1.8A
Time to Trip: 5.2s
Categories: Circuit Protection
Dimension: 0.382" Dia x 0.118" W (9.70mm x 3.00mm)
Current - Hold (Ih) (Maximum): 1A
Height - Seated (Maximum): 0.535" (13.60mm)
Resistance - Initial (Ri) (Minimum): 180 mOhm
Resistance - Post Trip (R1) (Maximum): 430 mOhm
Introduction Date: November 09, 2015
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2029
Popularity: Medium
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Singapore, Singapore
Through-Hole Circuit Protection Fuse
150-RHEF100-2
Through-Hole Circuit Protection Fuse 150-RHEF100-2
PTC Resettable Fuse, Through Hole Mount, RADIAL LEADED, ROHS COMPLIANT Product overview: RHEF100-2 from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, Through-Hole, Circuit Protection Fuse, PTC Resettable Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 150-RHEF100-2 can be used for catalog matching and distributor lookup.

PTC Resettable Fuse, Through Hole Mount, RADIAL LEADED, ROHS COMPLIANT Product overview: RHEF100-2 from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, Through-Hole, Circuit Protection Fuse, PTC Resettable Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 150-RHEF100-2 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Circuit Protection - PTC Resettable Fuses - RHEF100-2 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - PTC Resettable Fuses
RHEF100-2
Circuit Protection - PTC Resettable Fuses RHEF100-2
PTC RESET FUSE 30V 1A RADIAL

PTC RESET FUSE 30V 1A RADIAL

Supplier's Site

Technical Specifications

  Littelfuse, Inc. Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited
Product Category Fuses Fuses Fuses Fuses
Product Number RHEF100-2 793191-RHEF100-2 150-RHEF100-2 RHEF100-2
Product Name 16V PolySwitch High-Temperature Lead-Free Radial Leaded Resettable PPTC PTC Resettable Fuses - RHEF100-2 Through-Hole Circuit Protection Fuse Circuit Protection - PTC Resettable Fuses
Mounting Solderable (with leads) Through Hole
Unlock Full Specs
to access all available technical data

Similar Products

Fuses - TF10BN0.63TTB - 966539-TF10BN0.63TTB - Win Source Electronics
KOA Speer Electronics, Inc.
Specs
Mounting SMD (SMT)
Rated Current 0.6300 amps
View Details
200A Fuse Block - 1494U-F200 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
View Details
Fuse - 282-457 - WAGO
Specs
Rated Voltage 250 volts
Rated Current 10 amps
View Details
3 suppliers
North American Fuse Medium Time Delay 6A - 813GMC-6 - Interpower
Specs
Fuse Material Glass; Glass
Operating Temperature 70 C (158 F)
Rated Voltage 125 volts
View Details