Littelfuse PolySwitch radial-leaded devices represent the most comprehensive and complete set of PPTC products available in the industry today. RHEF series offers flatter thermal derating and operating temperatures up to 125°C. Resettable and single-use overcurrent devices Wide range of form factor and termination methods Devices compatible with high-volume electronics assembly Lead-free, halogen-free, and RoHS compliant
PTC Resettable Fuse, Through Hole Mount, RADIAL LEADED, ROHS COMPLIANT Product overview: RHEF050-AP from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, Through-Hole, Circuit Protection Fuse, PTC Resettable Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 150-RHEF050-AP can be used for catalog matching and distributor lookup.
Manufacturer: Littelfuse Inc.
Win Source Part Number: 793190-RHEF050-AP
Series: PolySwitch, RHEF
Packaging: Tape in Box
Type: Polymeric
Mounting Style: Through Hole
Operating Temperature Range: -40°C ~ 125°C
Package: Radial, Disc
Approvals: CSA, TUV, UL
Lead Spacing: 0.199" (5.05mm)
Voltage - Max: 30V
Current - Max: 40A
Current - Trip (It): 920mA
Time to Trip: 2.5s
Categories: Circuit Protection
Dimension: 0.291" Dia x 0.118" W (7.40mm x 3.00mm)
Current - Hold (Ih) (Maximum): 500mA
Height - Seated (Maximum): 0.500" (12.70mm)
Resistance - Initial (Ri) (Minimum): 480 mOhm
Resistance - Post Trip (R1) (Maximum): 1.1 Ohm
Introduction Date: November 09, 2015
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2029
Popularity: Medium
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Limited
PTC RESET FUSE 30V 500MA RADIAL
| Littelfuse, Inc. | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Fuses | Fuses | Fuses | Fuses |
| Product Number | RHEF050-AP | 150-RHEF050-AP | 793190-RHEF050-AP | RHEF050-AP |
| Product Name | 16V PolySwitch High-Temperature Lead-Free Radial Leaded Resettable PPTC | Through-Hole Circuit Protection Fuse | PTC Resettable Fuses - RHEF050-AP | Circuit Protection - PTC Resettable Fuses |
| Mounting | Solderable (with leads) | Through Hole |