Littelfuse PolySwitch radial-leaded devices represent the most comprehensive and complete set of PPTC products available in the industry today. RGEF series offers low hold currents up to 14A. Resettable and single-use overcurrent devices Wide range of form factor and termination methods Devices compatible with high-volume electronics assembly Lead-free, halogen-free, and RoHS compliant
PTC RESET FUSE 16V 8A RADIAL
| Littelfuse, Inc. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|
| Product Category | Fuses | Fuses |
| Product Number | RGEF800-2 | RGEF800-2 |
| Product Name | 16V PolySwitch Lead-Free Radial Leaded Resettable PPTC | Circuit Protection - PTC Resettable Fuses |
| Mounting | Solderable (with leads) |