Littelfuse, Inc. 16V PolySwitch Lead-Free Radial Leaded Resettable PPTC RGEF700-1

Description
Littelfuse PolySwitch radial-leaded devices represent the most comprehensive and complete set of PPTC products available in the industry today. RGEF series offers low hold currents up to 14A. Resettable and single-use overcurrent devices Wide range of form factor and termination methods Devices compatible with high-volume electronics assembly Lead-free, halogen-free, and RoHS compliant
Request a Quote Datasheet
Description
Littelfuse PolySwitch radial-leaded devices represent the most comprehensive and complete set of PPTC products available in the industry today. RGEF series offers low hold currents up to 14A. Resettable and single-use overcurrent devices Wide range of form factor and termination methods Devices compatible with high-volume electronics assembly Lead-free, halogen-free, and RoHS compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
16V PolySwitch Lead-Free Radial Leaded Resettable PPTC - RGEF700-1 - Littelfuse, Inc.
Rosemont, IL, United States
16V PolySwitch Lead-Free Radial Leaded Resettable PPTC
RGEF700-1
16V PolySwitch Lead-Free Radial Leaded Resettable PPTC RGEF700-1
Littelfuse PolySwitch radial-leaded devices represent the most comprehensive and complete set of PPTC products available in the industry today. RGEF series offers low hold currents up to 14A. Resettable and single-use overcurrent devices Wide range of form factor and termination methods Devices compatible with high-volume electronics assembly Lead-free, halogen-free, and RoHS compliant

Littelfuse PolySwitch radial-leaded devices represent the most comprehensive and complete set of PPTC products available in the industry today. RGEF series offers low hold currents up to 14A. Resettable and single-use overcurrent devices Wide range of form factor and termination methods Devices compatible with high-volume electronics assembly Lead-free, halogen-free, and RoHS compliant

Datasheet
Singapore, Singapore
Through-Hole Circuit Protection Fuse
150-RGEF700-1
Through-Hole Circuit Protection Fuse 150-RGEF700-1
PTC Resettable Fuse, Through Hole Mount, RADIAL LEADED, ROHS COMPLIANT Product overview: RGEF700-1 from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, Through-Hole, Circuit Protection Fuse, PTC Resettable Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 150-RGEF700-1 can be used for catalog matching and distributor lookup.

PTC Resettable Fuse, Through Hole Mount, RADIAL LEADED, ROHS COMPLIANT Product overview: RGEF700-1 from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, Through-Hole, Circuit Protection Fuse, PTC Resettable Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 150-RGEF700-1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Circuit Protection - PTC Resettable Fuses - 1361790-RGEF700-1 - Win Source Electronics
Laguna Hills, CA, United States
Circuit Protection - PTC Resettable Fuses
1361790-RGEF700-1
Circuit Protection - PTC Resettable Fuses 1361790-RGEF700-1
Win Source Part Number: 1361790-RGEF700-1 Category: Circuit Protection - PTC Resettable Fuses Temperature Range - Operating: -40°C ~ 85°C Fake Threat In the Open Market: 37 pct. Type: Polymeric MSL Level: Not Applicable Mfr: Littelfuse Inc. Series: PolySwitch®, RGEF Package: Bag Product Status: Active Package / Case: Radial, Disc Mounting Type: Through Hole HTSUS: 8533.40.8070 Lead Spacing: 0.199" (5.05mm) Size / Dimension: 0.421" L x 0.098" W (10.70mm x 2.50mm) Height - Seated (Max): 0.776" (19.70mm) ECCN: EAR99 Current - Max: 100 A Approval Agency: CSA, TUV, UL Current - Hold (Ih) (Max): 7 A Voltage - Max: 16V Current - Trip (It): 11.9 A Time to Trip: 3.5 s Resistance - Initial (Ri) (Min): 7.7 mOhms Resistance - Post Trip (R1) (Max): 20 mOhms California Prop 65: Warning Information

Win Source Part Number: 1361790-RGEF700-1
Category: Circuit Protection - PTC Resettable Fuses
Temperature Range - Operating: -40°C ~ 85°C
Fake Threat In the Open Market: 37 pct.
Type: Polymeric
MSL Level: Not Applicable
Mfr: Littelfuse Inc.
Series: PolySwitch®, RGEF
Package: Bag
Product Status: Active
Package / Case: Radial, Disc
Mounting Type: Through Hole
HTSUS: 8533.40.8070
Lead Spacing: 0.199" (5.05mm)
Size / Dimension: 0.421" L x 0.098" W (10.70mm x 2.50mm)
Height - Seated (Max): 0.776" (19.70mm)
ECCN: EAR99
Current - Max: 100 A
Approval Agency: CSA, TUV, UL
Current - Hold (Ih) (Max): 7 A
Voltage - Max: 16V
Current - Trip (It): 11.9 A
Time to Trip: 3.5 s
Resistance - Initial (Ri) (Min): 7.7 mOhms
Resistance - Post Trip (R1) (Max): 20 mOhms
California Prop 65: Warning Information

Buy Now Datasheet
Circuit Protection - PTC Resettable Fuses - RGEF700-1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - PTC Resettable Fuses
RGEF700-1
Circuit Protection - PTC Resettable Fuses RGEF700-1
PTC RESET FUSE 16V 7A RADIAL

PTC RESET FUSE 16V 7A RADIAL

Supplier's Site

Technical Specifications

  Littelfuse, Inc. ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Fuses Fuses Fuses Fuses
Product Number RGEF700-1 150-RGEF700-1 1361790-RGEF700-1 RGEF700-1
Product Name 16V PolySwitch Lead-Free Radial Leaded Resettable PPTC Through-Hole Circuit Protection Fuse Circuit Protection - PTC Resettable Fuses Circuit Protection - PTC Resettable Fuses
Mounting Solderable (with leads) Through Hole
Unlock Full Specs
to access all available technical data

Similar Products

Fuses - 2019-CCF1N10TTEDKR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Fuse Type PC Board
Mounting Solderable (Surface Mount Technology)
Approvals / Standards UL
View Details
4 suppliers
International Fuse Time Lag 8A - 81412621 - Interpower
Specs
Fuse Material Glass; Glass
Features Time Lag
Rated Voltage 250 volts
View Details