Littelfuse, Inc. 16V PolySwitch Lead-Free Radial Leaded Resettable PPTC RGEF500K

Description
Littelfuse PolySwitch radial-leaded devices represent the most comprehensive and complete set of PPTC products available in the industry today. RGEF series offers low hold currents up to 14A. Resettable and single-use overcurrent devices Wide range of form factor and termination methods Devices compatible with high-volume electronics assembly Lead-free, halogen-free, and RoHS compliant
Request a Quote Datasheet
Description
Littelfuse PolySwitch radial-leaded devices represent the most comprehensive and complete set of PPTC products available in the industry today. RGEF series offers low hold currents up to 14A. Resettable and single-use overcurrent devices Wide range of form factor and termination methods Devices compatible with high-volume electronics assembly Lead-free, halogen-free, and RoHS compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
16V PolySwitch Lead-Free Radial Leaded Resettable PPTC - RGEF500K - Littelfuse, Inc.
Rosemont, IL, United States
16V PolySwitch Lead-Free Radial Leaded Resettable PPTC
RGEF500K
16V PolySwitch Lead-Free Radial Leaded Resettable PPTC RGEF500K
Littelfuse PolySwitch radial-leaded devices represent the most comprehensive and complete set of PPTC products available in the industry today. RGEF series offers low hold currents up to 14A. Resettable and single-use overcurrent devices Wide range of form factor and termination methods Devices compatible with high-volume electronics assembly Lead-free, halogen-free, and RoHS compliant

Littelfuse PolySwitch radial-leaded devices represent the most comprehensive and complete set of PPTC products available in the industry today. RGEF series offers low hold currents up to 14A. Resettable and single-use overcurrent devices Wide range of form factor and termination methods Devices compatible with high-volume electronics assembly Lead-free, halogen-free, and RoHS compliant

Datasheet
Singapore, Singapore
Through-Hole 0.015ohm Circuit Protection Fuse
150-RGEF500K
Through-Hole 0.015ohm Circuit Protection Fuse 150-RGEF500K
PTC Resettable Fuse, 0.015ohm, Through Hole Mount, RADIAL LEADED, ROHS COMPLIANT Product overview: RGEF500K from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 0.015ohm. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, Through-Hole, 0.015ohm, Circuit Protection Fuse, PTC Resettable Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 150-RGEF500K can be used for catalog matching and distributor lookup.

PTC Resettable Fuse, 0.015ohm, Through Hole Mount, RADIAL LEADED, ROHS COMPLIANT Product overview: RGEF500K from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 0.015ohm. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, Through-Hole, 0.015ohm, Circuit Protection Fuse, PTC Resettable Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 150-RGEF500K can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PTC Resettable Fuses - RGEF500K - 793169-RGEF500K - Win Source Electronics
Laguna Hills, CA, United States
PTC Resettable Fuses - RGEF500K
793169-RGEF500K
PTC Resettable Fuses - RGEF500K 793169-RGEF500K
Manufacturer: Littelfuse Inc. Win Source Part Number: 793169-RGEF500K Series: PolySwitch, RGEF Packaging: Bulk Type: Polymeric Mounting Style: Through Hole Operating Temperature Range: -40°C ~ 85°C Package: Radial, Disc Approvals: CSA, TUV, UL Lead Spacing: 0.199" (5.05mm) Voltage - Max: 16V Current - Max: 100A Current - Trip (It): 8.5A Time to Trip: 2s Family Name: RGEF Categories: Circuit Protection Dimension: 0.390" L x 0.098" W (9.90mm x 2.50mm) Current - Hold (Ih) (Maximum): 5A Height - Seated (Maximum): 0.563" (14.30mm) Resistance - Initial (Ri) (Minimum): 15 mOhm Resistance - Post Trip (R1) (Maximum): 34 mOhm Introduction Date: November 09, 2015 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2029 Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Limited

Manufacturer: Littelfuse Inc.
Win Source Part Number: 793169-RGEF500K
Series: PolySwitch, RGEF
Packaging: Bulk
Type: Polymeric
Mounting Style: Through Hole
Operating Temperature Range: -40°C ~ 85°C
Package: Radial, Disc
Approvals: CSA, TUV, UL
Lead Spacing: 0.199" (5.05mm)
Voltage - Max: 16V
Current - Max: 100A
Current - Trip (It): 8.5A
Time to Trip: 2s
Family Name: RGEF
Categories: Circuit Protection
Dimension: 0.390" L x 0.098" W (9.90mm x 2.50mm)
Current - Hold (Ih) (Maximum): 5A
Height - Seated (Maximum): 0.563" (14.30mm)
Resistance - Initial (Ri) (Minimum): 15 mOhm
Resistance - Post Trip (R1) (Maximum): 34 mOhm
Introduction Date: November 09, 2015
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2029
Popularity: Medium
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Circuit Protection - PTC Resettable Fuses - RGEF500K - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - PTC Resettable Fuses
RGEF500K
Circuit Protection - PTC Resettable Fuses RGEF500K
PTC RESET FUSE 16V 5A RADIAL

PTC RESET FUSE 16V 5A RADIAL

Supplier's Site

Technical Specifications

  Littelfuse, Inc. ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Fuses Fuses Fuses Fuses
Product Number RGEF500K 150-RGEF500K 793169-RGEF500K RGEF500K
Product Name 16V PolySwitch Lead-Free Radial Leaded Resettable PPTC Through-Hole 0.015ohm Circuit Protection Fuse PTC Resettable Fuses - RGEF500K Circuit Protection - PTC Resettable Fuses
Mounting Solderable (with leads) Through Hole
Unlock Full Specs
to access all available technical data

Similar Products

RF73 Fusing Resistors Performs Like RK73 Under Normal Conditions -  - KOA Speer Electronics, Inc.
Specs
Mounting Solderable (Surface Mount Technology)
Approvals / Standards RoHS
View Details
North American Fuse Fast Acting 6A - 813GMA-6 - Interpower
Specs
Fuse Material Glass; Glass
Features Fast Acting
Operating Temperature 70 C (158 F)
View Details