Littelfuse, Inc. 16V PolySwitch Lead-Free Radial Leaded Resettable PPTC RGEF400-AP

Description
Littelfuse PolySwitch radial-leaded devices represent the most comprehensive and complete set of PPTC products available in the industry today. RGEF series offers low hold currents up to 14A. Resettable and single-use overcurrent devices Wide range of form factor and termination methods Devices compatible with high-volume electronics assembly Lead-free, halogen-free, and RoHS compliant
Request a Quote Datasheet
Description
Littelfuse PolySwitch radial-leaded devices represent the most comprehensive and complete set of PPTC products available in the industry today. RGEF series offers low hold currents up to 14A. Resettable and single-use overcurrent devices Wide range of form factor and termination methods Devices compatible with high-volume electronics assembly Lead-free, halogen-free, and RoHS compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
16V PolySwitch Lead-Free Radial Leaded Resettable PPTC - RGEF400-AP - Littelfuse, Inc.
Rosemont, IL, United States
16V PolySwitch Lead-Free Radial Leaded Resettable PPTC
RGEF400-AP
16V PolySwitch Lead-Free Radial Leaded Resettable PPTC RGEF400-AP
Littelfuse PolySwitch radial-leaded devices represent the most comprehensive and complete set of PPTC products available in the industry today. RGEF series offers low hold currents up to 14A. Resettable and single-use overcurrent devices Wide range of form factor and termination methods Devices compatible with high-volume electronics assembly Lead-free, halogen-free, and RoHS compliant

Littelfuse PolySwitch radial-leaded devices represent the most comprehensive and complete set of PPTC products available in the industry today. RGEF series offers low hold currents up to 14A. Resettable and single-use overcurrent devices Wide range of form factor and termination methods Devices compatible with high-volume electronics assembly Lead-free, halogen-free, and RoHS compliant

Datasheet
PTC Resettable Fuses - RGEF400-AP - 793167-RGEF400-AP - Win Source Electronics
Laguna Hills, CA, United States
PTC Resettable Fuses - RGEF400-AP
793167-RGEF400-AP
PTC Resettable Fuses - RGEF400-AP 793167-RGEF400-AP
Manufacturer: Littelfuse Inc. Win Source Part Number: 793167-RGEF400-AP Series: PolySwitch, RGEF Packaging: Tape in Box Type: Polymeric Mounting Style: Through Hole Operating Temperature Range: -40°C ~ 85°C Package: Radial, Disc Approvals: CSA, TUV, UL Lead Spacing: 0.199" (5.05mm) Voltage - Max: 16V Current - Max: 100A Current - Trip (It): 6.8A Time to Trip: 1.7s Family Name: RGEF Categories: Circuit Protection Dimension: 0.331" L x 0.098" W (8.40mm x 2.50mm) Current - Hold (Ih) (Maximum): 4A Height - Seated (Maximum): 0.504" (12.80mm) Resistance - Initial (Ri) (Minimum): 21 mOhm Resistance - Post Trip (R1) (Maximum): 60 mOhm Introduction Date: November 09, 2015 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2029 Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Limited

Manufacturer: Littelfuse Inc.
Win Source Part Number: 793167-RGEF400-AP
Series: PolySwitch, RGEF
Packaging: Tape in Box
Type: Polymeric
Mounting Style: Through Hole
Operating Temperature Range: -40°C ~ 85°C
Package: Radial, Disc
Approvals: CSA, TUV, UL
Lead Spacing: 0.199" (5.05mm)
Voltage - Max: 16V
Current - Max: 100A
Current - Trip (It): 6.8A
Time to Trip: 1.7s
Family Name: RGEF
Categories: Circuit Protection
Dimension: 0.331" L x 0.098" W (8.40mm x 2.50mm)
Current - Hold (Ih) (Maximum): 4A
Height - Seated (Maximum): 0.504" (12.80mm)
Resistance - Initial (Ri) (Minimum): 21 mOhm
Resistance - Post Trip (R1) (Maximum): 60 mOhm
Introduction Date: November 09, 2015
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2029
Popularity: Medium
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Singapore, Singapore
Through-Hole Circuit Protection Fuse
150-RGEF400-AP
Through-Hole Circuit Protection Fuse 150-RGEF400-AP
PTC Resettable Fuse, Through Hole Mount, RADIAL LEADED, ROHS COMPLIANT Product overview: RGEF400-AP from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, Through-Hole, Circuit Protection Fuse, PTC Resettable Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 150-RGEF400-AP can be used for catalog matching and distributor lookup.

PTC Resettable Fuse, Through Hole Mount, RADIAL LEADED, ROHS COMPLIANT Product overview: RGEF400-AP from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, Through-Hole, Circuit Protection Fuse, PTC Resettable Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 150-RGEF400-AP can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Circuit Protection - PTC Resettable Fuses - RGEF400-AP - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - PTC Resettable Fuses
RGEF400-AP
Circuit Protection - PTC Resettable Fuses RGEF400-AP
PTC RESET FUSE 16V 4A RADIAL

PTC RESET FUSE 16V 4A RADIAL

Supplier's Site

Technical Specifications

  Littelfuse, Inc. Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited
Product Category Fuses Fuses Fuses Fuses
Product Number RGEF400-AP 793167-RGEF400-AP 150-RGEF400-AP RGEF400-AP
Product Name 16V PolySwitch Lead-Free Radial Leaded Resettable PPTC PTC Resettable Fuses - RGEF400-AP Through-Hole Circuit Protection Fuse Circuit Protection - PTC Resettable Fuses
Mounting Solderable (with leads) Through Hole
Unlock Full Specs
to access all available technical data

Similar Products

Fuses - 002315102 - Powell Electronics, Inc.
Altech Corp.
Specs
Rated Voltage 500 volts
Rated Current 160 amps
View Details
International Fuse Quick Acting 4A - 81411561 - Interpower
Specs
Fuse Material Glass; Glass
Operating Temperature -25 to 70 C (-13 to 158 F)
Rated Voltage 250 volts
View Details
Fuses - 2019-CCF1F10TTECT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Fuse Type PC Board
Mounting Solderable (Surface Mount Technology)
Approvals / Standards UL
View Details
2 suppliers