Littelfuse, Inc. 16V PolySwitch Lead-Free Radial Leaded Resettable PPTC RGEF300-2

Description
Littelfuse PolySwitch radial-leaded devices represent the most comprehensive and complete set of PPTC products available in the industry today. RGEF series offers low hold currents up to 14A. Resettable and single-use overcurrent devices Wide range of form factor and termination methods Devices compatible with high-volume electronics assembly Lead-free, halogen-free, and RoHS compliant
Request a Quote Datasheet
Description
Littelfuse PolySwitch radial-leaded devices represent the most comprehensive and complete set of PPTC products available in the industry today. RGEF series offers low hold currents up to 14A. Resettable and single-use overcurrent devices Wide range of form factor and termination methods Devices compatible with high-volume electronics assembly Lead-free, halogen-free, and RoHS compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
16V PolySwitch Lead-Free Radial Leaded Resettable PPTC - RGEF300-2 - Littelfuse, Inc.
Rosemont, IL, United States
16V PolySwitch Lead-Free Radial Leaded Resettable PPTC
RGEF300-2
16V PolySwitch Lead-Free Radial Leaded Resettable PPTC RGEF300-2
Littelfuse PolySwitch radial-leaded devices represent the most comprehensive and complete set of PPTC products available in the industry today. RGEF series offers low hold currents up to 14A. Resettable and single-use overcurrent devices Wide range of form factor and termination methods Devices compatible with high-volume electronics assembly Lead-free, halogen-free, and RoHS compliant

Littelfuse PolySwitch radial-leaded devices represent the most comprehensive and complete set of PPTC products available in the industry today. RGEF series offers low hold currents up to 14A. Resettable and single-use overcurrent devices Wide range of form factor and termination methods Devices compatible with high-volume electronics assembly Lead-free, halogen-free, and RoHS compliant

Datasheet
PTC Resettable Fuses - RGEF300-2 - 850289-RGEF300-2 - Win Source Electronics
Laguna Hills, CA, United States
PTC Resettable Fuses - RGEF300-2
850289-RGEF300-2
PTC Resettable Fuses - RGEF300-2 850289-RGEF300-2
Manufacturer: Littelfuse Inc. Win Source Part Number: 850289-RGEF300-2 Series: PolySwitch®, RGEF Features: PTC Resettable Fuse 3 A Ih Package: Reel - TR Categories: Circuit Protection ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Limited Quantity per package: 2500 MSL Level: Not Applicable Estimated Pruduction Lead Time: 21 Weeks HTSUS: 8533.40.8070 Other Part Number: F77069-000, RGEF300-2HF, RGEF300-2TR, RGEF300TR-ND, RGEF300DKR, RGEF300CT-ND, RGEF300-2HFDKR-ND, RGEF300CT, -RGEF300-2HF, RGEF300-2HFDKRINACTI VE, RGEF300-2CT, -RGEF300-2-ND, RGEF300-2HFTR, RGEF300-2-ND, RGEF300-2HFDKR, RGEF300DKR-ND, RGEF300-2HFCT, RGEF300DKRINACTIVE, RF3225-000, -RGEF300-2, RGEF3002, RGEF300TR, RGEF300-2HF-ND

Manufacturer: Littelfuse Inc.
Win Source Part Number: 850289-RGEF300-2
Series: PolySwitch®, RGEF
Features: PTC Resettable Fuse 3 A Ih
Package: Reel - TR
Categories: Circuit Protection
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Limited
Quantity per package: 2500
MSL Level: Not Applicable
Estimated Pruduction Lead Time: 21 Weeks
HTSUS: 8533.40.8070
Other Part Number: F77069-000, RGEF300-2HF, RGEF300-2TR, RGEF300TR-ND, RGEF300DKR, RGEF300CT-ND, RGEF300-2HFDKR-ND, RGEF300CT, -RGEF300-2HF, RGEF300-2HFDKRINACTIVE, RGEF300-2CT, -RGEF300-2-ND, RGEF300-2HFTR, RGEF300-2-ND, RGEF300-2HFDKR, RGEF300DKR-ND, RGEF300-2HFCT, RGEF300DKRINACTIVE, RF3225-000, -RGEF300-2, RGEF3002, RGEF300TR, RGEF300-2HF-ND

Buy Now Datasheet
Circuit Protection - PTC Resettable Fuses - RGEF300-2 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - PTC Resettable Fuses
RGEF300-2
Circuit Protection - PTC Resettable Fuses RGEF300-2
PTC RESET FUSE 16V 3A RADIAL

PTC RESET FUSE 16V 3A RADIAL

Supplier's Site

Technical Specifications

  Littelfuse, Inc. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Fuses Fuses Fuses
Product Number RGEF300-2 850289-RGEF300-2 RGEF300-2
Product Name 16V PolySwitch Lead-Free Radial Leaded Resettable PPTC PTC Resettable Fuses - RGEF300-2 Circuit Protection - PTC Resettable Fuses
Mounting Solderable (with leads)
Unlock Full Specs
to access all available technical data

Similar Products

Fast Acting Over-molded Fuse - SKY87604-11 - Skyworks Solutions, Inc.
Specs
Features Fast Acting
Rated Voltage 63 volts
Rated Current 0.7500 amps
View Details
4 suppliers
Fuses - 002625112 - Powell Electronics, Inc.
Altech Corp.
Specs
Rated Voltage 1000 volts
Rated Current 15 amps
View Details
Fuses - CCF1N2DTTE - 1173188-CCF1N2DTTE - Win Source Electronics
KOA Speer Electronics, Inc.
Specs
Rated Current 2 amps
View Details
2 suppliers