Littelfuse, Inc. 11A 18.7A 16V Circuit Protection Fuse RGE1100

Description
PTC Resettable Fuse 11A(hold) 18.7A(trip) 16V 100A 3.7W 7s 0.0037Ohm Radial 17.5 X 3 X 17.5mm Bulk Product overview: RGE1100 from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 11A, 18.7A, 16V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 11A, 18.7A, 16V, Circuit Protection Fuse, PTC Resettable Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 150-RGE1100 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
PTC Resettable Fuse 11A(hold) 18.7A(trip) 16V 100A 3.7W 7s 0.0037Ohm Radial 17.5 X 3 X 17.5mm Bulk Product overview: RGE1100 from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 11A, 18.7A, 16V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 11A, 18.7A, 16V, Circuit Protection Fuse, PTC Resettable Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 150-RGE1100 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
11A 18.7A 16V Circuit Protection Fuse
150-RGE1100
11A 18.7A 16V Circuit Protection Fuse 150-RGE1100
PTC Resettable Fuse 11A(hold) 18.7A(trip) 16V 100A 3.7W 7s 0.0037Ohm Radial 17.5 X 3 X 17.5mm Bulk Product overview: RGE1100 from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 11A, 18.7A, 16V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 11A, 18.7A, 16V, Circuit Protection Fuse, PTC Resettable Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 150-RGE1100 can be used for catalog matching and distributor lookup.

PTC Resettable Fuse 11A(hold) 18.7A(trip) 16V 100A 3.7W 7s 0.0037Ohm Radial 17.5 X 3 X 17.5mm Bulk Product overview: RGE1100 from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 11A, 18.7A, 16V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 11A, 18.7A, 16V, Circuit Protection Fuse, PTC Resettable Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 150-RGE1100 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PTC Resettable Fuses - RGE1100 - 891688-RGE1100 - Win Source Electronics
Laguna Hills, CA, United States
PTC Resettable Fuses - RGE1100
891688-RGE1100
PTC Resettable Fuses - RGE1100 891688-RGE1100
Manufacturer: Littelfuse Inc. Win Source Part Number: 891688-RGE1100 Series: PolySwitch® Features: Polymeric PTC Resettable Fuse 16V 11 A Ih Through Hole Radial, Disc Package: Radial, Disc Package: Bulk Mounting: Through Hole Part Status: Obsolete Categories: Circuit Protection ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 77 pct. Supply and Demand Status: Limited Quantity per package: 500 MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8533.40.8070

Manufacturer: Littelfuse Inc.
Win Source Part Number: 891688-RGE1100
Series: PolySwitch®
Features: Polymeric PTC Resettable Fuse 16V 11 A Ih Through Hole Radial, Disc
Package: Radial, Disc
Package: Bulk
Mounting: Through Hole
Part Status: Obsolete
Categories: Circuit Protection
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 77 pct.
Supply and Demand Status: Limited
Quantity per package: 500
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 8533.40.8070

Buy Now Datasheet
Circuit Protection - PTC Resettable Fuses - RGE1100 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - PTC Resettable Fuses
RGE1100
Circuit Protection - PTC Resettable Fuses RGE1100
PTC RESET FUSE 16V 11A RADIAL

PTC RESET FUSE 16V 11A RADIAL

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Fuses Fuses Fuses
Product Number 150-RGE1100 891688-RGE1100 RGE1100
Product Name 11A 18.7A 16V Circuit Protection Fuse PTC Resettable Fuses - RGE1100 Circuit Protection - PTC Resettable Fuses
Mounting Through Hole
Unlock Full Specs
to access all available technical data

Similar Products

Fuses - 2019-CCF1N0.8TTEDKR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Fuse Type PC Board
Mounting Solderable (Surface Mount Technology)
Approvals / Standards UL
View Details
2 suppliers
30A Circuit Protection Fuse - 143-APL11-1-61-303 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting Panel Mount
Rated Current 30 amps
View Details
Fuses - 004110401 - Powell Electronics, Inc.
Altech Corp.
Specs
Rated Voltage 1100 volts
Rated Current 400 amps
View Details
Power Fuses General Purpose Fuses - IEC standard Series - NT00C/00/0/1/2/3/4/4A -  - VICFUSE
Specs
Approvals / Standards RoHS
Rated Voltage 440 volts
Rated Current 1600 amps
View Details