Littelfuse, Inc. PTC Resettable Fuses - RF4367-000 RF4367-000

Description
Manufacturer: Littelfuse Inc. Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 962795-RF4367-000 Categories: PTC Resettable Fuses Popularity: Low Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Shortage RoHS: Non-Compliant
Request a Quote Datasheet
Description
Manufacturer: Littelfuse Inc. Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 962795-RF4367-000 Categories: PTC Resettable Fuses Popularity: Low Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Shortage RoHS: Non-Compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PTC Resettable Fuses - RF4367-000 - 962795-RF4367-000 - Win Source Electronics
Laguna Hills, CA, United States
PTC Resettable Fuses - RF4367-000
962795-RF4367-000
PTC Resettable Fuses - RF4367-000 962795-RF4367-000
Manufacturer: Littelfuse Inc. Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 962795-RF4367-000 Categories: PTC Resettable Fuses Popularity: Low Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Shortage RoHS: Non-Compliant

Manufacturer: Littelfuse Inc.
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 962795-RF4367-000
Categories: PTC Resettable Fuses
Popularity: Low
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Shortage
RoHS: Non-Compliant

Buy Now
Singapore, Singapore
SMD 0.1A 0.25A 10A Circuit Protection Fuse
150-RF4367-000
SMD 0.1A 0.25A 10A Circuit Protection Fuse 150-RF4367-000
PTC Resettable Fuse 0.1A(hold) 0.25A(trip) 60VDC 10A 0.8W 1s 1.6Ohm SMD Solder Pad 1206 T/R Product overview: RF4367-000 from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.1A, 0.25A, 10A. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, SMD, 0.1A, 0.25A, 10A, Circuit Protection Fuse, PTC Resettable Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 150-RF4367-000 can be used for catalog matching and distributor lookup.

PTC Resettable Fuse 0.1A(hold) 0.25A(trip) 60VDC 10A 0.8W 1s 1.6Ohm SMD Solder Pad 1206 T/R Product overview: RF4367-000 from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.1A, 0.25A, 10A. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, SMD, 0.1A, 0.25A, 10A, Circuit Protection Fuse, PTC Resettable Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 150-RF4367-000 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
60V 100mA 10A 250mA 1206 Resettable Fuses ROHS

60V 100mA 10A 250mA 1206 Resettable Fuses ROHS

Supplier's Site
Pptc Resettable Fuse, 10A, 60Vdc, 1206 Rohs Compliant Littelfuse - 81AH9203 - Newark, An Avnet Company
Chicago, IL, United States
Pptc Resettable Fuse, 10A, 60Vdc, 1206 Rohs Compliant Littelfuse
81AH9203
Pptc Resettable Fuse, 10A, 60Vdc, 1206 Rohs Compliant Littelfuse 81AH9203
PPTC RESETTABLE FUSE, 10A, 60VDC, 1206 ROHS COMPLIANT: YES

PPTC RESETTABLE FUSE, 10A, 60VDC, 1206 ROHS COMPLIANT: YES

Supplier's Site Datasheet
TVS/Fuse/Board Level Protection >> Resettable Fuses - RF4367-000 - LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
TVS/Fuse/Board Level Protection >> Resettable Fuses
RF4367-000
TVS/Fuse/Board Level Protection >> Resettable Fuses RF4367-000
60V 100mA 10A 250mA 1206 Resettable Fuses ROHS

60V 100mA 10A 250mA 1206 Resettable Fuses ROHS

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) Newark, An Avnet Company LCSC Electronics Technology (HK) Limited
Product Category Fuses Fuses Fuses Fuses Fuses
Product Number 962795-RF4367-000 150-RF4367-000 RF4367-000 81AH9203 RF4367-000
Product Name PTC Resettable Fuses - RF4367-000 SMD 0.1A 0.25A 10A Circuit Protection Fuse Fuses Pptc Resettable Fuse, 10A, 60Vdc, 1206 Rohs Compliant Littelfuse TVS/Fuse/Board Level Protection >> Resettable Fuses
Mounting PCB Mount
Unlock Full Specs
to access all available technical data