Littelfuse, Inc. 16V 2A Circuit Protection Fuse RF4161-000

Description
Ptc Reset Fuse 16V 2A 1812 Product overview: RF4161-000 from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16V, 2A. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 16V, 2A, Circuit Protection Fuse, PTC Resettable Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 150-RF4161-000 can be used for catalog matching and distributor lookup.
Request a Quote
Description
Ptc Reset Fuse 16V 2A 1812 Product overview: RF4161-000 from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16V, 2A. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 16V, 2A, Circuit Protection Fuse, PTC Resettable Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 150-RF4161-000 can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
16V 2A Circuit Protection Fuse
150-RF4161-000
16V 2A Circuit Protection Fuse 150-RF4161-000
Ptc Reset Fuse 16V 2A 1812 Product overview: RF4161-000 from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16V, 2A. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 16V, 2A, Circuit Protection Fuse, PTC Resettable Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 150-RF4161-000 can be used for catalog matching and distributor lookup.

Ptc Reset Fuse 16V 2A 1812 Product overview: RF4161-000 from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16V, 2A. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 16V, 2A, Circuit Protection Fuse, PTC Resettable Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 150-RF4161-000 can be used for catalog matching and distributor lookup.

Supplier's Site
PTC Resettable Fuses - RF4161-000 - 970052-RF4161-000 - Win Source Electronics
Laguna Hills, CA, United States
PTC Resettable Fuses - RF4161-000
970052-RF4161-000
PTC Resettable Fuses - RF4161-000 970052-RF4161-000
Manufacturer: Littelfuse Inc. Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 970052-RF4161-000 Categories: PTC Resettable Fuses Popularity: Low Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Shortage

Manufacturer: Littelfuse Inc.
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 970052-RF4161-000
Categories: PTC Resettable Fuses
Popularity: Low
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Shortage

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Fuses Fuses
Product Number 150-RF4161-000 970052-RF4161-000
Product Name 16V 2A Circuit Protection Fuse PTC Resettable Fuses - RF4161-000
Unlock Full Specs
to access all available technical data

Similar Products

Fuses - TF10BN0.63TTB - 966539-TF10BN0.63TTB - Win Source Electronics
KOA Speer Electronics, Inc.
Specs
Mounting SMD (SMT)
Rated Current 0.6300 amps
View Details
Specs
Mounting Panel Mount
Approvals / Standards RoHS
View Details
Fuses - 002621008 - Powell Electronics, Inc.
Altech Corp.
Specs
Rated Voltage 500 volts
Rated Current 12 amps
View Details