Littelfuse, Inc. PTC Resettable Fuses - RF3693-000 RF3693-000

Description
Manufacturer: Littelfuse Inc. Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1088103-RF3693-000 Categories: PTC Resettable Fuses Popularity: Low Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Shortage
Request a Quote Datasheet
Description
Manufacturer: Littelfuse Inc. Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1088103-RF3693-000 Categories: PTC Resettable Fuses Popularity: Low Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Shortage
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PTC Resettable Fuses - RF3693-000 - 1088103-RF3693-000 - Win Source Electronics
Laguna Hills, CA, United States
PTC Resettable Fuses - RF3693-000
1088103-RF3693-000
PTC Resettable Fuses - RF3693-000 1088103-RF3693-000
Manufacturer: Littelfuse Inc. Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1088103-RF3693-000 Categories: PTC Resettable Fuses Popularity: Low Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Shortage

Manufacturer: Littelfuse Inc.
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1088103-RF3693-000
Categories: PTC Resettable Fuses
Popularity: Low
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Shortage

Buy Now
Singapore, Singapore
SMD 0.1A 0.25A 40A Circuit Protection Fuse
150-RF3693-000
SMD 0.1A 0.25A 40A Circuit Protection Fuse 150-RF3693-000
PTC Resettable Fuse 0.1A(hold) 0.25A(trip) 12VDC 40A 0.5W 0.1s 1.7Ohm SMD Solder Pad 0603 T/R Product overview: RF3693-000 from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.1A, 0.25A, 40A. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, SMD, 0.1A, 0.25A, 40A, Circuit Protection Fuse, PTC Resettable Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 150-RF3693-000 can be used for catalog matching and distributor lookup.

PTC Resettable Fuse 0.1A(hold) 0.25A(trip) 12VDC 40A 0.5W 0.1s 1.7Ohm SMD Solder Pad 0603 T/R Product overview: RF3693-000 from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.1A, 0.25A, 40A. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, SMD, 0.1A, 0.25A, 40A, Circuit Protection Fuse, PTC Resettable Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 150-RF3693-000 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
12V 100mA 40A 250mA SMD,1.6x0.8mm Resettable Fuses ROHS

12V 100mA 40A 250mA SMD,1.6x0.8mm Resettable Fuses ROHS

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global)
Product Category Fuses Fuses Fuses
Product Number 1088103-RF3693-000 150-RF3693-000 RF3693-000
Product Name PTC Resettable Fuses - RF3693-000 SMD 0.1A 0.25A 40A Circuit Protection Fuse Fuses
Mounting Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

Fuses - 2019-CCF1N1.6TTEDKR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Fuse Type PC Board
Mounting Solderable (Surface Mount Technology)
Approvals / Standards UL
View Details
3 suppliers
Fuse - 879815 - Radwell International
Allen-Bradley / Rockwell Automation
Specs
Rated Voltage 600 volts
Rated Current 30 amps
View Details
Replacement Fuses for UK Plugs - 81400790 - Interpower
Specs
Fuse Material Ceramic; Tube Ceramic
Operating Temperature 35 C (95 F)
Rated Voltage 240 volts
View Details