POLYSWITCH RESETTABLE DEVICES RADIAL-LEADED DEVICES Product overview: RF3376-000 from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, Circuit Protection Fuse, PTC Resettable Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 150-RF3376-000 can be used for catalog matching and distributor lookup.
Manufacturer: Littelfuse Inc.
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1088098-RF3376-000
Length: 16.51 mm
Height - Seated (Max): 25.1968 mm
Mounting: SMD (SMT)
Time to Trip: 22 s
Hold Current: 3.75 A
Width: 2.9972 mm
Trip Current: 7.5 A
Categories: PTC Resettable Fuses
Case / Package: Radial
Alternative Parts (Cross-Reference): RKEF375; RF3375-000; 60R375XH; 72R375XH; 0ZRC0375FF1A; MF-RX375/72-0;
Popularity: Low
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Shortage
Mount: Through Hole
RoHS: Compliant
Lead Pitch: 5.0546 mm
Max Current Rating: 40 A
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | |
|---|---|---|
| Product Category | Fuses | Fuses |
| Product Number | 150-RF3376-000 | 1088098-RF3376-000 |
| Product Name | Circuit Protection Fuse | PTC Resettable Fuses - RF3376-000 |
| Mounting | Through Hole | SMD (SMT) |