PTC RESETTABLE FUSE, RECTANGULAR, 32VDC; Product Range:PolySwitch AHEF Series; Voltage Rating:32VDC; Holding Current:10A; Tripping Current:20A; Time to Trip:15s; Fuse Shape:Rectangular; Current Rating Max:100A; Lead Spacing:10.9mm RoHS Compliant: Yes
PPTC RESETTABLE FUSE, AEC-Q200, 100A, 32V ROHS COMPLIANT: YES
| Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Resettable PTCs | Resettable PTCs |
| Product Number | 34AC5559 | 81AH9195 |
| Product Name | Ptc Resettable Fuse, Rectangular, 32Vdc; Product Range Littelfuse | Pptc Resettable Fuse, Aec-Q200, 100A, 32V Rohs Compliant Littelfuse |
| Standards and Certifications | RoHS | RoHS |