The Littelfuse RGEF Series PTC Resettable Fuse is designed for applications requiring overcurrent protection with a voltage rating of 16VDC. This device features a holding current of 10A and a tripping current of 17A, with a maximum fault current capability of 100A. The fuse has a rectangular shape and a lead spacing of 5.8mm. It is RoHS compliant, ensuring it meets environmental standards. The device is suitable for use in various electronic applications, including satellite video receivers, industrial controls, and computer motherboards. The operational temperature range is from -40°C to 85°C, making it versatile for different environments.
PTC RESETTABLE FUSE, RECTANGULAR, 16VDC; Product Range:PolySwitch RGEF Series; Voltage Rating:16VDC; Holding Current:10A; Tripping Current:17A; Time to Trip:6s; Fuse Shape:Rectangular; Current Rating Max:100A; Lead Spacing:5.8mm RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Resettable PTCs |
| Product Number | 34AC5478 |
| Product Name | Ptc Resettable Fuse, Rectangular, 16Vdc; Product Range Littelfuse |
| Standards and Certifications | RoHS |