PTC RESETTABLE FUSE, RECTANGULAR, 16VDC; Product Range:PolySwitch RGEF Series; Voltage Rating:16VDC; Holding Current:9A; Tripping Current:15.3A; Time to Trip:5.5s; Fuse Shape:Rectangular; Current Rating Max:100A; Lead Spacing:5.8mm RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Resettable PTCs |
| Product Number | 34AC5475 |
| Product Name | Ptc Resettable Fuse, Rectangular, 16Vdc; Product Range Littelfuse |
| Standards and Certifications | RoHS |