PTC Resettable Fuse 5A(hold) 8.5A(trip) 16V 2.6W 2s 0.015Ohm Radial 10.4 X 3 X 16.9mm Ammo Product overview: RF3236-000 from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5A, 8.5A, 16V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 5A, 8.5A, 16V, Circuit Protection Fuse, PTC Resettable Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 150-RF3236-000 can be used for catalog matching and distributor lookup.
Manufacturer: Littelfuse Inc.
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1145388-RF3236-000
Length: 9.906 mm
Height - Seated (Max): 14.3002 mm
Time to Trip: 2 s
Hold Current: 5 A
Width: 2.4892 mm
Trip Current: 8.5 A
Categories: PTC Resettable Fuses
Case / Package: Radial
Popularity: Medium
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Limited
Mount: Through Hole
RoHS: Compliant
Lead Pitch: 5.0546 mm
Max Current Rating: 100 A
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | |
|---|---|---|
| Product Category | Fuses | Fuses |
| Product Number | 150-RF3236-000 | 1145388-RF3236-000 |
| Product Name | 5A 8.5A 16V Circuit Protection Fuse | PTC Resettable Fuses - RF3236-000 |
| Mounting | Through Hole |