Littelfuse, Inc. PTC Resettable Fuses - RF3232-000 RF3232-000

Description
Manufacturer: Littelfuse Inc. Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1023836-RF3232-000 Length: 8.4074 mm Height - Seated (Max): 12.8016 mm Mounting: SMD (SMT) Time to Trip: 1.7 s Hold Current: 4 A Width: 2.4892 mm Trip Current: 6.8 A Categories: PTC Resettable Fuses Case / Package: Radial Alternative Parts (Cross-Reference): PTR016V0400-BK; 16R400GPR; RGEF400; 16R400GU; RF3203-000; 0ZRA0400FF1E; Popularity: Low Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Shortage Mount: Through Hole RoHS: Compliant Lead Pitch: 5.0546 mm Max Current Rating: 100 A
Request a Quote Datasheet
Description
Manufacturer: Littelfuse Inc. Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1023836-RF3232-000 Length: 8.4074 mm Height - Seated (Max): 12.8016 mm Mounting: SMD (SMT) Time to Trip: 1.7 s Hold Current: 4 A Width: 2.4892 mm Trip Current: 6.8 A Categories: PTC Resettable Fuses Case / Package: Radial Alternative Parts (Cross-Reference): PTR016V0400-BK; 16R400GPR; RGEF400; 16R400GU; RF3203-000; 0ZRA0400FF1E; Popularity: Low Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Shortage Mount: Through Hole RoHS: Compliant Lead Pitch: 5.0546 mm Max Current Rating: 100 A
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PTC Resettable Fuses - RF3232-000 - 1023836-RF3232-000 - Win Source Electronics
Laguna Hills, CA, United States
PTC Resettable Fuses - RF3232-000
1023836-RF3232-000
PTC Resettable Fuses - RF3232-000 1023836-RF3232-000
Manufacturer: Littelfuse Inc. Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1023836-RF3232-000 Length: 8.4074 mm Height - Seated (Max): 12.8016 mm Mounting: SMD (SMT) Time to Trip: 1.7 s Hold Current: 4 A Width: 2.4892 mm Trip Current: 6.8 A Categories: PTC Resettable Fuses Case / Package: Radial Alternative Parts (Cross-Reference): PTR016V0400-BK; 16R400GPR; RGEF400; 16R400GU; RF3203-000; 0ZRA0400FF1E; Popularity: Low Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Shortage Mount: Through Hole RoHS: Compliant Lead Pitch: 5.0546 mm Max Current Rating: 100 A

Manufacturer: Littelfuse Inc.
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1023836-RF3232-000
Length: 8.4074 mm
Height - Seated (Max): 12.8016 mm
Mounting: SMD (SMT)
Time to Trip: 1.7 s
Hold Current: 4 A
Width: 2.4892 mm
Trip Current: 6.8 A
Categories: PTC Resettable Fuses
Case / Package: Radial
Alternative Parts (Cross-Reference): PTR016V0400-BK; 16R400GPR; RGEF400; 16R400GU; RF3203-000; 0ZRA0400FF1E;
Popularity: Low
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Shortage
Mount: Through Hole
RoHS: Compliant
Lead Pitch: 5.0546 mm
Max Current Rating: 100 A

Buy Now
Singapore, Singapore
4A 6.8A 16V Circuit Protection Fuse
150-RF3232-000
4A 6.8A 16V Circuit Protection Fuse 150-RF3232-000
PTC Resettable Fuse 4A(hold) 6.8A(trip) 16V 100A 2.4W 1.7s 0.021Ohm Radial 8.9 X 3 X 12.8mm Ammo Product overview: RF3232-000 from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4A, 6.8A, 16V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 4A, 6.8A, 16V, Circuit Protection Fuse, PTC Resettable Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 150-RF3232-000 can be used for catalog matching and distributor lookup.

PTC Resettable Fuse 4A(hold) 6.8A(trip) 16V 100A 2.4W 1.7s 0.021Ohm Radial 8.9 X 3 X 12.8mm Ammo Product overview: RF3232-000 from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4A, 6.8A, 16V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 4A, 6.8A, 16V, Circuit Protection Fuse, PTC Resettable Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 150-RF3232-000 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Fuses Fuses
Product Number 1023836-RF3232-000 150-RF3232-000
Product Name PTC Resettable Fuses - RF3232-000 4A 6.8A 16V Circuit Protection Fuse
Mounting SMD (SMT)
Unlock Full Specs
to access all available technical data

Similar Products

International Fuse Time Lag 200mA - 81412281 - Interpower
Specs
Fuse Material Glass; Glass
Features Time Lag
Operating Temperature -25 to 70 C (-13 to 158 F)
View Details
Fuses - 004110431 - Powell Electronics, Inc.
Altech Corp.
Specs
Rated Voltage 1100 volts
Rated Current 63 amps
View Details
Power Fuses Semiconductor Protection Fuses - UL Standard Fuses - VRX -  - VICFUSE
Specs
Approvals / Standards RoHS; UL
Rated Current 4500 amps
View Details
Fuses - CCP2E50HTTE - 1051447-CCP2E50HTTE - Win Source Electronics
KOA Speer Electronics, Inc.
Specs
Mounting SMD (SMT)
Rated Current 2.5 amps
View Details