Littelfuse, Inc. PTC Resettable Fuses - RF3211-000 RF3211-000

Description
Manufacturer: Littelfuse Inc. Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1088430-RF3211-000 Length: 13.9954 mm Height - Seated (Max): 23.622 mm Mounting: SMD (SMT) Time to Trip: 7 s Hold Current: 7.5 A Width: 2.9972 mm Trip Current: 13.1 A Categories: PTC Resettable Fuses Case / Package: Radial Alternative Parts (Cross-Reference): RF3317-000; MF-RHT750-0; MF-RHT750-2; AHRF750; MF-RHT650-0; PTR016V0800-BK; Popularity: Low Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Shortage Mount: Through Hole RoHS: Compliant Lead Pitch: 5.0546 mm Max Current Rating: 100 A
Request a Quote
Description
Manufacturer: Littelfuse Inc. Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1088430-RF3211-000 Length: 13.9954 mm Height - Seated (Max): 23.622 mm Mounting: SMD (SMT) Time to Trip: 7 s Hold Current: 7.5 A Width: 2.9972 mm Trip Current: 13.1 A Categories: PTC Resettable Fuses Case / Package: Radial Alternative Parts (Cross-Reference): RF3317-000; MF-RHT750-0; MF-RHT750-2; AHRF750; MF-RHT650-0; PTR016V0800-BK; Popularity: Low Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Shortage Mount: Through Hole RoHS: Compliant Lead Pitch: 5.0546 mm Max Current Rating: 100 A
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
PTC Resettable Fuses - RF3211-000 - 1088430-RF3211-000 - Win Source Electronics
Laguna Hills, CA, United States
PTC Resettable Fuses - RF3211-000
1088430-RF3211-000
PTC Resettable Fuses - RF3211-000 1088430-RF3211-000
Manufacturer: Littelfuse Inc. Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1088430-RF3211-000 Length: 13.9954 mm Height - Seated (Max): 23.622 mm Mounting: SMD (SMT) Time to Trip: 7 s Hold Current: 7.5 A Width: 2.9972 mm Trip Current: 13.1 A Categories: PTC Resettable Fuses Case / Package: Radial Alternative Parts (Cross-Reference): RF3317-000; MF-RHT750-0; MF-RHT750-2; AHRF750; MF-RHT650-0; PTR016V0800-BK; Popularity: Low Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Shortage Mount: Through Hole RoHS: Compliant Lead Pitch: 5.0546 mm Max Current Rating: 100 A

Manufacturer: Littelfuse Inc.
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1088430-RF3211-000
Length: 13.9954 mm
Height - Seated (Max): 23.622 mm
Mounting: SMD (SMT)
Time to Trip: 7 s
Hold Current: 7.5 A
Width: 2.9972 mm
Trip Current: 13.1 A
Categories: PTC Resettable Fuses
Case / Package: Radial
Alternative Parts (Cross-Reference): RF3317-000; MF-RHT750-0; MF-RHT750-2; AHRF750; MF-RHT650-0; PTR016V0800-BK;
Popularity: Low
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Shortage
Mount: Through Hole
RoHS: Compliant
Lead Pitch: 5.0546 mm
Max Current Rating: 100 A

Buy Now
Singapore, Singapore
16V 7.5A Circuit Protection Fuse
150-RF3211-000
16V 7.5A Circuit Protection Fuse 150-RF3211-000
Ptc Reset Fuse 16V 7.5A Radial Product overview: RF3211-000 from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16V, 7.5A. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 16V, 7.5A, Circuit Protection Fuse, PTC Resettable Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 150-RF3211-000 can be used for catalog matching and distributor lookup.

Ptc Reset Fuse 16V 7.5A Radial Product overview: RF3211-000 from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16V, 7.5A. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 16V, 7.5A, Circuit Protection Fuse, PTC Resettable Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 150-RF3211-000 can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Fuses Fuses
Product Number 1088430-RF3211-000 150-RF3211-000
Product Name PTC Resettable Fuses - RF3211-000 16V 7.5A Circuit Protection Fuse
Mounting SMD (SMT) SMD (SMT)
Unlock Full Specs
to access all available technical data

Similar Products

SMD 1.25A 24V Circuit Protection Fuse - 139-CCP2B25TTE - ERSAELECTRONICS PTE. LTD.
Specs
Mounting SMD (SMT)
Approvals / Standards RoHS
Rated Current 1.25 amps
View Details
2 suppliers
Specs
Mounting Panel Mount
Approvals / Standards RoHS
View Details
Fuses - 002212006 - Powell Electronics, Inc.
Altech Corp.
Specs
Rated Voltage 400 volts
Rated Current 32 amps
View Details
Surface Mount Fuses - VF476 -  - VICFUSE
Specs
Approvals / Standards RoHS; UL
Features Fast Acting
Rated Voltage 250 volts
View Details