Littelfuse, Inc. Ptc Resettable Fuse, Rectangular, 240Vac; Product Range Littelfuse RF3177-000

Description
PTC RESETTABLE FUSE, RECTANGULAR, 240VAC; Product Range:PolySwitch LVR Series; Voltage Rating:240VAC; Holding Current:2A; Tripping Current:4A; Time to Trip:28s; Fuse Shape:Rectangular; Current Rating Max:20A; Lead Spacing:11.4mm RoHS Compliant: Yes
Description
PTC RESETTABLE FUSE, RECTANGULAR, 240VAC; Product Range:PolySwitch LVR Series; Voltage Rating:240VAC; Holding Current:2A; Tripping Current:4A; Time to Trip:28s; Fuse Shape:Rectangular; Current Rating Max:20A; Lead Spacing:11.4mm RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Ptc Resettable Fuse, Rectangular, 240Vac; Product Range Littelfuse - 34AC5432 - Newark, An Avnet Company
Chicago, IL, United States
Ptc Resettable Fuse, Rectangular, 240Vac; Product Range Littelfuse
34AC5432
Ptc Resettable Fuse, Rectangular, 240Vac; Product Range Littelfuse 34AC5432
PTC RESETTABLE FUSE, RECTANGULAR, 240VAC; Product Range:PolySwitch LVR Series; Voltage Rating:240VAC; Holding Current:2A; Tripping Current:4A; Time to Trip:28s; Fuse Shape:Rectangular; Current Rating Max:20A; Lead Spacing:11.4mm RoHS Compliant: Yes

PTC RESETTABLE FUSE, RECTANGULAR, 240VAC; Product Range:PolySwitch LVR Series; Voltage Rating:240VAC; Holding Current:2A; Tripping Current:4A; Time to Trip:28s; Fuse Shape:Rectangular; Current Rating Max:20A; Lead Spacing:11.4mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resettable PTCs
Product Number 34AC5432
Product Name Ptc Resettable Fuse, Rectangular, 240Vac; Product Range Littelfuse
Standards and Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Circuit Protection - PTC Resettable Fuses - 1135024-R1206-005-R - Win Source Electronics
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); SMD (SMT)
Package Size 1206; Tape & Reel (TR)
Supply Voltage (VS) 60 volts
View Details
PTC Resettable Fuses - 118-MF-PSML075/6-2DKR-ND - DigiKey
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Package Size 0805; 0805 (2012 Metric), Concave
Standards and Certifications cURus, TUV
View Details
Resettable PTC Fuses -  - OptiFuse
Specs
Configuration Single Device
Mounting / Packaging Surface Mount Technology (SMT / SMD); Radial Leads
Package Size 0603; 0805; 1206; 1812
View Details
PTC Resettable Fuses - CMF-SDP50-2-ND - DigiKey
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Package Size 4-SMD Cube
Tj -40 to 125 C (-40 to 257 F)
View Details