Littelfuse, Inc. Resettable Fuses RF2926-000

Description
FEMTOSMDC005F-2
Request a Quote Datasheet
Description
FEMTOSMDC005F-2
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resettable Fuses - 1740821 - RS Components, Ltd.
Corby, Northants, United Kingdom
Resettable Fuses
1740821
Resettable Fuses 1740821
FEMTOSMDC005F-2

FEMTOSMDC005F-2

Supplier's Site
Resettable Fuses - 1740406 - RS Components, Ltd.
Corby, Northants, United Kingdom
Resettable Fuses
1740406
Resettable Fuses 1740406
FEMTOSMDC005F-2

FEMTOSMDC005F-2

Supplier's Site
Ptc Resettable Fuse, 15Vdc, 0603; Pptc Case Style Littelfuse - 34AC5407 - Newark, An Avnet Company
Chicago, IL, United States
Ptc Resettable Fuse, 15Vdc, 0603; Pptc Case Style Littelfuse
34AC5407
Ptc Resettable Fuse, 15Vdc, 0603; Pptc Case Style Littelfuse 34AC5407
PTC RESETTABLE FUSE, 15VDC, 0603; PPTC Case Style:0603 (1608 Metric); Product Range:PolySwitch femtoSMDC Series; Voltage Rating:15VDC; Holding Current:50mA; Tripping Current:150mA; Time to Trip:0.1s; Current Rating Max:40A RoHS Compliant: Yes

PTC RESETTABLE FUSE, 15VDC, 0603; PPTC Case Style:0603 (1608 Metric); Product Range:PolySwitch femtoSMDC Series; Voltage Rating:15VDC; Holding Current:50mA; Tripping Current:150mA; Time to Trip:0.1s; Current Rating Max:40A RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company
Product Category Fuses Fuses Fuses
Product Number 1740821 1740406 34AC5407
Product Name Resettable Fuses Resettable Fuses Ptc Resettable Fuse, 15Vdc, 0603; Pptc Case Style Littelfuse
Fuse Material Poly Poly
Unlock Full Specs
to access all available technical data

Similar Products

Fuses - 2019-CCF1N12TTECT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Fuse Type PC Board
Mounting Solderable (Surface Mount Technology)
Approvals / Standards UL
View Details
2 suppliers
Fuses - 002342001 - Powell Electronics, Inc.
Altech Corp.
Specs
Rated Current 2 amps
View Details
Fast Acting Over-molded Fuse - SKY87604-12 - Skyworks Solutions, Inc.
Specs
Features Fast Acting
Rated Voltage 63 volts
Rated Current 0.2500 amps
View Details
4 suppliers