Littelfuse, Inc. 1.35A 2.7A 100A Circuit Protection Fuse RF2766-000

Description
PTC Resettable Fuse 1.35A(hold) 2.7A(trip) 30VDC 100A 0.8W 7.3s 0.04Ohm Radial 8.9 X 3mm Bag Product overview: RF2766-000 from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.35A, 2.7A, 100A. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 1.35A, 2.7A, 100A, Circuit Protection Fuse, PTC Resettable Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 150-RF2766-000 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
PTC Resettable Fuse 1.35A(hold) 2.7A(trip) 30VDC 100A 0.8W 7.3s 0.04Ohm Radial 8.9 X 3mm Bag Product overview: RF2766-000 from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.35A, 2.7A, 100A. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 1.35A, 2.7A, 100A, Circuit Protection Fuse, PTC Resettable Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 150-RF2766-000 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
1.35A 2.7A 100A Circuit Protection Fuse
150-RF2766-000
1.35A 2.7A 100A Circuit Protection Fuse 150-RF2766-000
PTC Resettable Fuse 1.35A(hold) 2.7A(trip) 30VDC 100A 0.8W 7.3s 0.04Ohm Radial 8.9 X 3mm Bag Product overview: RF2766-000 from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.35A, 2.7A, 100A. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 1.35A, 2.7A, 100A, Circuit Protection Fuse, PTC Resettable Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 150-RF2766-000 can be used for catalog matching and distributor lookup.

PTC Resettable Fuse 1.35A(hold) 2.7A(trip) 30VDC 100A 0.8W 7.3s 0.04Ohm Radial 8.9 X 3mm Bag Product overview: RF2766-000 from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.35A, 2.7A, 100A. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 1.35A, 2.7A, 100A, Circuit Protection Fuse, PTC Resettable Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 150-RF2766-000 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PTC Resettable Fuses - RF2766-000 - 1058276-RF2766-000 - Win Source Electronics
Laguna Hills, CA, United States
PTC Resettable Fuses - RF2766-000
1058276-RF2766-000
PTC Resettable Fuses - RF2766-000 1058276-RF2766-000
Manufacturer: Littelfuse Inc. Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1058276-RF2766-000 Length: 8.89 mm Height - Seated (Max): 13.5128 mm Mounting: SMD (SMT) Time to Trip: 7.3 s Hold Current: 1.35 A Width: 2.9972 mm Trip Current: 2.7 A Categories: PTC Resettable Fuses Case / Package: Radial Alternative Parts (Cross-Reference): RUEF135-2; RF2644-000; RF2763-000; RF2767-000; MF-S120; RUEF160-AP; AHEF100; Popularity: Low Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Shortage Mount: Through Hole RoHS: Compliant Lead Pitch: 5.0546 mm Max Current Rating: 100 A

Manufacturer: Littelfuse Inc.
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1058276-RF2766-000
Length: 8.89 mm
Height - Seated (Max): 13.5128 mm
Mounting: SMD (SMT)
Time to Trip: 7.3 s
Hold Current: 1.35 A
Width: 2.9972 mm
Trip Current: 2.7 A
Categories: PTC Resettable Fuses
Case / Package: Radial
Alternative Parts (Cross-Reference): RUEF135-2; RF2644-000; RF2763-000; RF2767-000; MF-S120; RUEF160-AP; AHEF100;
Popularity: Low
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Shortage
Mount: Through Hole
RoHS: Compliant
Lead Pitch: 5.0546 mm
Max Current Rating: 100 A

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Fuses Fuses
Product Number 150-RF2766-000 1058276-RF2766-000
Product Name 1.35A 2.7A 100A Circuit Protection Fuse PTC Resettable Fuses - RF2766-000
Mounting Through Hole SMD (SMT)
Unlock Full Specs
to access all available technical data