Littelfuse, Inc. 30V 2.5A Circuit Protection Fuse RF2762-000

Description
Ptc Reset Fuse 30V 2.5A Radial Product overview: RF2762-000 from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 2.5A. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 30V, 2.5A, Circuit Protection Fuse, PTC Resettable Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 150-RF2762-000 can be used for catalog matching and distributor lookup.
Request a Quote
Description
Ptc Reset Fuse 30V 2.5A Radial Product overview: RF2762-000 from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 2.5A. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 30V, 2.5A, Circuit Protection Fuse, PTC Resettable Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 150-RF2762-000 can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
30V 2.5A Circuit Protection Fuse
150-RF2762-000
30V 2.5A Circuit Protection Fuse 150-RF2762-000
Ptc Reset Fuse 30V 2.5A Radial Product overview: RF2762-000 from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 2.5A. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 30V, 2.5A, Circuit Protection Fuse, PTC Resettable Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 150-RF2762-000 can be used for catalog matching and distributor lookup.

Ptc Reset Fuse 30V 2.5A Radial Product overview: RF2762-000 from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 2.5A. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 30V, 2.5A, Circuit Protection Fuse, PTC Resettable Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 150-RF2762-000 can be used for catalog matching and distributor lookup.

Supplier's Site
PTC Resettable Fuses - RF2762-000 - 998540-RF2762-000 - Win Source Electronics
Laguna Hills, CA, United States
PTC Resettable Fuses - RF2762-000
998540-RF2762-000
PTC Resettable Fuses - RF2762-000 998540-RF2762-000
Manufacturer: Littelfuse Inc. Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 998540-RF2762-000 Length: 11.4046 mm Height - Seated (Max): 18.288 mm Mounting: SMD (SMT) Time to Trip: 10.3 s Hold Current: 2.5 A Width: 2.9972 mm Trip Current: 5 A Categories: PTC Resettable Fuses Case / Package: Radial Alternative Parts (Cross-Reference): RUEF250-2; RF2778-000; RF2626000; RF2770-000; MF-SM250-2; MF-SM250-2-99; Popularity: Low Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Shortage Mount: Through Hole RoHS: Compliant Lead Pitch: 5.0546 mm Max Current Rating: 100 A

Manufacturer: Littelfuse Inc.
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 998540-RF2762-000
Length: 11.4046 mm
Height - Seated (Max): 18.288 mm
Mounting: SMD (SMT)
Time to Trip: 10.3 s
Hold Current: 2.5 A
Width: 2.9972 mm
Trip Current: 5 A
Categories: PTC Resettable Fuses
Case / Package: Radial
Alternative Parts (Cross-Reference): RUEF250-2; RF2778-000; RF2626000; RF2770-000; MF-SM250-2; MF-SM250-2-99;
Popularity: Low
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Shortage
Mount: Through Hole
RoHS: Compliant
Lead Pitch: 5.0546 mm
Max Current Rating: 100 A

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Fuses Fuses
Product Number 150-RF2762-000 998540-RF2762-000
Product Name 30V 2.5A Circuit Protection Fuse PTC Resettable Fuses - RF2762-000
Mounting SMD (SMT) SMD (SMT)
Unlock Full Specs
to access all available technical data

Similar Products

Power Fuses General Purpose Fuses - IEC standard Series - NH 2A-1250A -  - VICFUSE
Specs
Approvals / Standards RoHS; UL
Rated Voltage 440 volts
Rated Current 1250 amps
View Details
Fuse - 282-452 - WAGO
Specs
Rated Voltage 250 volts
Rated Current 6.3 amps
View Details
2 suppliers
North American Fuse Fast Acting 3/4A - 813AGC-3/4 - Interpower
Specs
Fuse Material Glass; Glass
Features Fast Acting
Operating Temperature 70 C (158 F)
View Details