Littelfuse, Inc. 7A 14A 30V Circuit Protection Fuse RF2757-000

Description
PTC Resettable Fuse 7A(hold) 14A(trip) 30V 100A 3.8W 17.5s 0.005Ohm Radial 19.1 X 3 X 25.9mm T/R Product overview: RF2757-000 from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 7A, 14A, 30V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 7A, 14A, 30V, Circuit Protection Fuse, PTC Resettable Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 150-RF2757-000 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
PTC Resettable Fuse 7A(hold) 14A(trip) 30V 100A 3.8W 17.5s 0.005Ohm Radial 19.1 X 3 X 25.9mm T/R Product overview: RF2757-000 from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 7A, 14A, 30V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 7A, 14A, 30V, Circuit Protection Fuse, PTC Resettable Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 150-RF2757-000 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
7A 14A 30V Circuit Protection Fuse
150-RF2757-000
7A 14A 30V Circuit Protection Fuse 150-RF2757-000
PTC Resettable Fuse 7A(hold) 14A(trip) 30V 100A 3.8W 17.5s 0.005Ohm Radial 19.1 X 3 X 25.9mm T/R Product overview: RF2757-000 from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 7A, 14A, 30V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 7A, 14A, 30V, Circuit Protection Fuse, PTC Resettable Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 150-RF2757-000 can be used for catalog matching and distributor lookup.

PTC Resettable Fuse 7A(hold) 14A(trip) 30V 100A 3.8W 17.5s 0.005Ohm Radial 19.1 X 3 X 25.9mm T/R Product overview: RF2757-000 from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 7A, 14A, 30V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 7A, 14A, 30V, Circuit Protection Fuse, PTC Resettable Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 150-RF2757-000 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PTC Resettable Fuses - RF2757-000 - 1192619-RF2757-000 - Win Source Electronics
Laguna Hills, CA, United States
PTC Resettable Fuses - RF2757-000
1192619-RF2757-000
PTC Resettable Fuses - RF2757-000 1192619-RF2757-000
Manufacturer: Littelfuse Inc. Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1192619-RF2757-000 Length: 19.1008 mm Height - Seated (Max): 27.7114 mm Time to Trip: 17.5 s Hold Current: 7 A Width: 2.9972 mm Trip Current: 14 A Categories: PTC Resettable Fuses Case / Package: Radial Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Limited Mount: Through Hole RoHS: Compliant Lead Pitch: 10.16 mm Max Current Rating: 100 A

Manufacturer: Littelfuse Inc.
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1192619-RF2757-000
Length: 19.1008 mm
Height - Seated (Max): 27.7114 mm
Time to Trip: 17.5 s
Hold Current: 7 A
Width: 2.9972 mm
Trip Current: 14 A
Categories: PTC Resettable Fuses
Case / Package: Radial
Popularity: Medium
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Limited
Mount: Through Hole
RoHS: Compliant
Lead Pitch: 10.16 mm
Max Current Rating: 100 A

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Fuses Fuses
Product Number 150-RF2757-000 1192619-RF2757-000
Product Name 7A 14A 30V Circuit Protection Fuse PTC Resettable Fuses - RF2757-000
Mounting Through Hole
Unlock Full Specs
to access all available technical data