PTC RESETTABLE FUSE, ROUND, 72VAC/DC; Product Range:PolySwitch RXEF Series; Voltage Rating:72V; Holding Current:250mA; Tripping Current:500mA; Time to Trip:2.5s; Fuse Shape:Round; Current Rating Max:40A; Lead Spacing:5.8mm; Length:- RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Resettable PTCs |
| Product Number | 34AC5291 |
| Product Name | Ptc Resettable Fuse, Round, 72Vac/dc; Product Range Littelfuse |
| Standards and Certifications | RoHS |