Littelfuse, Inc. Fuse, Resettable Ptc, 30V, 1.6A, Th; Thermistor Mounting Littelfuse RF2645-000

Description
FUSE, RESETTABLE PTC, 30V, 1.6A, TH; Thermistor Mounting:Through Hole; Product Range:PolySwitch RUEF Series; Holding Current:1.6A; Tripping Current:3.2A; Voltage Rating:30V; Operating Temperature Min:-40°C; Operating Temperature RoHS Compliant: Yes
Description
FUSE, RESETTABLE PTC, 30V, 1.6A, TH; Thermistor Mounting:Through Hole; Product Range:PolySwitch RUEF Series; Holding Current:1.6A; Tripping Current:3.2A; Voltage Rating:30V; Operating Temperature Min:-40°C; Operating Temperature RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Fuse, Resettable Ptc, 30V, 1.6A, Th; Thermistor Mounting Littelfuse - 17AC5542 - Newark, An Avnet Company
Chicago, IL, United States
Fuse, Resettable Ptc, 30V, 1.6A, Th; Thermistor Mounting Littelfuse
17AC5542
Fuse, Resettable Ptc, 30V, 1.6A, Th; Thermistor Mounting Littelfuse 17AC5542
FUSE, RESETTABLE PTC, 30V, 1.6A, TH; Thermistor Mounting:Through Hole; Product Range:PolySwitch RUEF Series; Holding Current:1.6A; Tripping Current:3.2A; Voltage Rating:30V; Operating Temperature Min:-40°C; Operating Temperature RoHS Compliant: Yes

FUSE, RESETTABLE PTC, 30V, 1.6A, TH; Thermistor Mounting:Through Hole; Product Range:PolySwitch RUEF Series; Holding Current:1.6A; Tripping Current:3.2A; Voltage Rating:30V; Operating Temperature Min:-40°C; Operating Temperature RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resettable PTCs
Product Number 17AC5542
Product Name Fuse, Resettable Ptc, 30V, 1.6A, Th; Thermistor Mounting Littelfuse
Standards and Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Resettable Fuses - Ceramic PTC - Bourns, Inc.
Specs
Configuration Single Device
Mounting / Packaging Surface Mount Technology (SMT / SMD); Radial Leads
Standards and Certifications RoHS
View Details
Circuit Protection - PTC Resettable Fuses - 1135024-R1206-005-R - Win Source Electronics
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); SMD (SMT)
Package Size 1206; Tape & Reel (TR)
Supply Voltage (VS) 60 volts
View Details
PTC Resettable Fuses - 118-MF-R005-APCT-ND - DigiKey
Specs
Mounting / Packaging Through-Hole
Package Size Radial, Disc
Standards and Certifications cURus, TUV
View Details
Resettable PTC Fuses -  - OptiFuse
Specs
Configuration Single Device
Mounting / Packaging Surface Mount Technology (SMT / SMD); Radial Leads
Package Size 0603; 0805; 1206; 1812
View Details