Littelfuse, Inc. Fuse, Resettable Ptc, 30V, 1.35A, Th; Thermistor Mounting Littelfuse RF2644-000

Description
FUSE, RESETTABLE PTC, 30V, 1.35A, TH; Thermistor Mounting:Through Hole; Product Range:PolySwitch RUEF Series; Holding Current:1.35A; Tripping Current:2.7A; Voltage Rating:30V; Operating Temperature Min:-40°C; Operating Temperature RoHS Compliant: Yes
Description
FUSE, RESETTABLE PTC, 30V, 1.35A, TH; Thermistor Mounting:Through Hole; Product Range:PolySwitch RUEF Series; Holding Current:1.35A; Tripping Current:2.7A; Voltage Rating:30V; Operating Temperature Min:-40°C; Operating Temperature RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Fuse, Resettable Ptc, 30V, 1.35A, Th; Thermistor Mounting Littelfuse - 17AC5541 - Newark, An Avnet Company
Chicago, IL, United States
Fuse, Resettable Ptc, 30V, 1.35A, Th; Thermistor Mounting Littelfuse
17AC5541
Fuse, Resettable Ptc, 30V, 1.35A, Th; Thermistor Mounting Littelfuse 17AC5541
FUSE, RESETTABLE PTC, 30V, 1.35A, TH; Thermistor Mounting:Through Hole; Product Range:PolySwitch RUEF Series; Holding Current:1.35A; Tripping Current:2.7A; Voltage Rating:30V; Operating Temperature Min:-40°C; Operating Temperature RoHS Compliant: Yes

FUSE, RESETTABLE PTC, 30V, 1.35A, TH; Thermistor Mounting:Through Hole; Product Range:PolySwitch RUEF Series; Holding Current:1.35A; Tripping Current:2.7A; Voltage Rating:30V; Operating Temperature Min:-40°C; Operating Temperature RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resettable PTCs
Product Number 17AC5541
Product Name Fuse, Resettable Ptc, 30V, 1.35A, Th; Thermistor Mounting Littelfuse
Standards and Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

PTC Resettable Fuses - MF-R090-0-99-ND - DigiKey
Specs
Mounting / Packaging Through-Hole
Package Size Radial, Disc
Standards and Certifications cURus, TUV
View Details
Circuit Protection - PTC Resettable Fuses - 1135024-R1206-005-R - Win Source Electronics
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); SMD (SMT)
Package Size 1206; Tape & Reel (TR)
Supply Voltage (VS) 60 volts
View Details
PTC Resettable Fuses - MF-R090-AP-9-ND - DigiKey
Specs
Mounting / Packaging Through-Hole
Package Size Radial, Disc
Standards and Certifications cURus, TUV
View Details
Circuit Protection - PTC Resettable Fuses - 1135024-R1206-005-R - Win Source Electronics
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); SMD (SMT)
Package Size 1206; Tape & Reel (TR)
Supply Voltage (VS) 60 volts
View Details