Littelfuse, Inc. Resettable Fuses RF2643-000

Description
RUEF500
Request a Quote Datasheet
Description
RUEF500
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resettable Fuses - 1740444 - RS Components, Ltd.
Corby, Northants, United Kingdom
Resettable Fuses
1740444
Resettable Fuses 1740444
RUEF500

RUEF500

Supplier's Site
Resettable Fuses - 1740798 - RS Components, Ltd.
Corby, Northants, United Kingdom
Resettable Fuses
1740798
Resettable Fuses 1740798
RUEF500

RUEF500

Supplier's Site
PTC Resettable Fuses - RF2643-000 - 1225020-RF2643-000 - Win Source Electronics
Laguna Hills, CA, United States
PTC Resettable Fuses - RF2643-000
1225020-RF2643-000
PTC Resettable Fuses - RF2643-000 1225020-RF2643-000
Manufacturer: Littelfuse Inc. Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1225020-RF2643-000 Length: 13.9954 mm Height - Seated (Max): 24.1046 mm Time to Trip: 14.5 s Hold Current: 5 A Width: 2.9972 mm Trip Current: 10 A Categories: PTC Resettable Fuses Case / Package: Radial Popularity: Medium Fake Threat In the Open Market: 74 pct. Supply and Demand Status: Limited Mount: Through Hole RoHS: Compliant Voltage Rating (DC): 30 V Lead Pitch: 10.16 mm Max Current Rating: 100 A

Manufacturer: Littelfuse Inc.
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1225020-RF2643-000
Length: 13.9954 mm
Height - Seated (Max): 24.1046 mm
Time to Trip: 14.5 s
Hold Current: 5 A
Width: 2.9972 mm
Trip Current: 10 A
Categories: PTC Resettable Fuses
Case / Package: Radial
Popularity: Medium
Fake Threat In the Open Market: 74 pct.
Supply and Demand Status: Limited
Mount: Through Hole
RoHS: Compliant
Voltage Rating (DC): 30 V
Lead Pitch: 10.16 mm
Max Current Rating: 100 A

Buy Now
Singapore, Singapore
Through-Hole 0.05ohm Circuit Protection Fuse
150-RF2643-000
Through-Hole 0.05ohm Circuit Protection Fuse 150-RF2643-000
PTC Resettable Fuse, 0.05ohm, Through Hole Mount, RADIAL LEADED, ROHS COMPLIANT Product overview: RF2643-000 from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 0.05ohm. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, Through-Hole, 0.05ohm, Circuit Protection Fuse, PTC Resettable Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 150-RF2643-000 can be used for catalog matching and distributor lookup.

PTC Resettable Fuse, 0.05ohm, Through Hole Mount, RADIAL LEADED, ROHS COMPLIANT Product overview: RF2643-000 from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 0.05ohm. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, Through-Hole, 0.05ohm, Circuit Protection Fuse, PTC Resettable Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 150-RF2643-000 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Fuses Fuses Fuses
Product Number 1740444 1225020-RF2643-000 150-RF2643-000
Product Name Resettable Fuses PTC Resettable Fuses - RF2643-000 Through-Hole 0.05ohm Circuit Protection Fuse
Approvals / Standards RoHS
Unlock Full Specs
to access all available technical data