Littelfuse, Inc. PTC Resettable Fuses - RF2640-000 RF2640-000

Description
Manufacturer: Littelfuse Inc. Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 984589-RF2640-000 Height - Seated (Max): 19.1008 mm Mounting: SMD (SMT) Time to Trip: 9.6 s Hold Current: 1.35 A Width: 2.9972 mm Trip Current: 2.7 A Categories: PTC Resettable Fuses Case / Package: Radial Popularity: Low Fake Threat In the Open Market: 74 pct. Supply and Demand Status: Shortage Mount: Through Hole RoHS: Compliant Lead Pitch: 5.0546 mm Max Current Rating: 40 A
Request a Quote Datasheet
Description
Manufacturer: Littelfuse Inc. Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 984589-RF2640-000 Height - Seated (Max): 19.1008 mm Mounting: SMD (SMT) Time to Trip: 9.6 s Hold Current: 1.35 A Width: 2.9972 mm Trip Current: 2.7 A Categories: PTC Resettable Fuses Case / Package: Radial Popularity: Low Fake Threat In the Open Market: 74 pct. Supply and Demand Status: Shortage Mount: Through Hole RoHS: Compliant Lead Pitch: 5.0546 mm Max Current Rating: 40 A
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PTC Resettable Fuses - RF2640-000 - 984589-RF2640-000 - Win Source Electronics
Laguna Hills, CA, United States
PTC Resettable Fuses - RF2640-000
984589-RF2640-000
PTC Resettable Fuses - RF2640-000 984589-RF2640-000
Manufacturer: Littelfuse Inc. Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 984589-RF2640-000 Height - Seated (Max): 19.1008 mm Mounting: SMD (SMT) Time to Trip: 9.6 s Hold Current: 1.35 A Width: 2.9972 mm Trip Current: 2.7 A Categories: PTC Resettable Fuses Case / Package: Radial Popularity: Low Fake Threat In the Open Market: 74 pct. Supply and Demand Status: Shortage Mount: Through Hole RoHS: Compliant Lead Pitch: 5.0546 mm Max Current Rating: 40 A

Manufacturer: Littelfuse Inc.
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 984589-RF2640-000
Height - Seated (Max): 19.1008 mm
Mounting: SMD (SMT)
Time to Trip: 9.6 s
Hold Current: 1.35 A
Width: 2.9972 mm
Trip Current: 2.7 A
Categories: PTC Resettable Fuses
Case / Package: Radial
Popularity: Low
Fake Threat In the Open Market: 74 pct.
Supply and Demand Status: Shortage
Mount: Through Hole
RoHS: Compliant
Lead Pitch: 5.0546 mm
Max Current Rating: 40 A

Buy Now
Resettable Fuses - 1740424 - RS Components, Ltd.
Corby, Northants, United Kingdom
Resettable Fuses
1740424
Resettable Fuses 1740424
RXEF135

RXEF135

Supplier's Site
Resettable Fuses - 1740800 - RS Components, Ltd.
Corby, Northants, United Kingdom
Resettable Fuses
1740800
Resettable Fuses 1740800
RXEF135

RXEF135

Supplier's Site
Singapore, Singapore
Through-Hole 0.3ohm Circuit Protection Fuse
150-RF2640-000
Through-Hole 0.3ohm Circuit Protection Fuse 150-RF2640-000
PTC Resettable Fuse, 0.3ohm, Through Hole Mount, RADIAL LEADED, ROHS COMPLIANT Product overview: RF2640-000 from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 0.3ohm. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, Through-Hole, 0.3ohm, Circuit Protection Fuse, PTC Resettable Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 150-RF2640-000 can be used for catalog matching and distributor lookup.

PTC Resettable Fuse, 0.3ohm, Through Hole Mount, RADIAL LEADED, ROHS COMPLIANT Product overview: RF2640-000 from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 0.3ohm. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, Through-Hole, 0.3ohm, Circuit Protection Fuse, PTC Resettable Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 150-RF2640-000 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
72V 1.35A 40A 2.7A Plugin Resettable Fuses ROHS

72V 1.35A 40A 2.7A Plugin Resettable Fuses ROHS

Supplier's Site

Technical Specifications

  Win Source Electronics RS Components, Ltd. ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global)
Product Category Fuses Fuses Fuses Fuses
Product Number 984589-RF2640-000 1740424 150-RF2640-000 RF2640-000
Product Name PTC Resettable Fuses - RF2640-000 Resettable Fuses Through-Hole 0.3ohm Circuit Protection Fuse Fuses
Mounting SMD (SMT)
Unlock Full Specs
to access all available technical data

Similar Products

North American Fuse Fast Acting 1A - 813GMA-1 - Interpower
Specs
Fuse Material Glass; Glass
Features Fast Acting
Operating Temperature 70 C (158 F)
View Details
Fuses - 004110336 - Powell Electronics, Inc.
Altech Corp.
Specs
Rated Voltage 750 volts
Rated Current 100 amps
View Details
Miniature High Voltage Fuses - VF185 -  - VICFUSE
Specs
Fuse Type Miniature
Approvals / Standards RoHS
Features Fast Acting
View Details
Circuit Protection Fuse - 139-CCF1N2.5TTE - ERSAELECTRONICS PTE. LTD.
KOA Speer Electronics, Inc.
Specs
Mounting Surface Mount
Approvals / Standards RoHS
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
3 suppliers