Littelfuse, Inc. Fuse, Resettable Ptc, 30V, 2.5A, Th; Thermistor Mounting Littelfuse RF2626-000

Description
FUSE, RESETTABLE PTC, 30V, 2.5A, TH; Thermistor Mounting:Through Hole; Product Range:PolySwitch RUEF Series; Holding Current:2.5A; Tripping Current:5A; Voltage Rating:30V; Operating Temperature Min:-40°C; Operating Temperature RoHS Compliant: Yes
Description
FUSE, RESETTABLE PTC, 30V, 2.5A, TH; Thermistor Mounting:Through Hole; Product Range:PolySwitch RUEF Series; Holding Current:2.5A; Tripping Current:5A; Voltage Rating:30V; Operating Temperature Min:-40°C; Operating Temperature RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Fuse, Resettable Ptc, 30V, 2.5A, Th; Thermistor Mounting Littelfuse - 17AC5539 - Newark, An Avnet Company
Chicago, IL, United States
Fuse, Resettable Ptc, 30V, 2.5A, Th; Thermistor Mounting Littelfuse
17AC5539
Fuse, Resettable Ptc, 30V, 2.5A, Th; Thermistor Mounting Littelfuse 17AC5539
FUSE, RESETTABLE PTC, 30V, 2.5A, TH; Thermistor Mounting:Through Hole; Product Range:PolySwitch RUEF Series; Holding Current:2.5A; Tripping Current:5A; Voltage Rating:30V; Operating Temperature Min:-40°C; Operating Temperature RoHS Compliant: Yes

FUSE, RESETTABLE PTC, 30V, 2.5A, TH; Thermistor Mounting:Through Hole; Product Range:PolySwitch RUEF Series; Holding Current:2.5A; Tripping Current:5A; Voltage Rating:30V; Operating Temperature Min:-40°C; Operating Temperature RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resettable PTCs
Product Number 17AC5539
Product Name Fuse, Resettable Ptc, 30V, 2.5A, Th; Thermistor Mounting Littelfuse
Standards and Certifications RoHS
Unlock Full Specs
to access all available technical data