Littelfuse, Inc. 1.1A 2.2A 30V Circuit Protection Fuse RF2624-000

Description
PTC Resettable Fuse 1.1A(hold) 2.2A(trip) 30V 100A 0.7W 6.6s 0.07Ohm Radial 7.4 X 3 X 14.2mm Bag Product overview: RF2624-000 from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.1A, 2.2A, 30V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 1.1A, 2.2A, 30V, Circuit Protection Fuse, PTC Resettable Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 150-RF2624-000 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
PTC Resettable Fuse 1.1A(hold) 2.2A(trip) 30V 100A 0.7W 6.6s 0.07Ohm Radial 7.4 X 3 X 14.2mm Bag Product overview: RF2624-000 from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.1A, 2.2A, 30V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 1.1A, 2.2A, 30V, Circuit Protection Fuse, PTC Resettable Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 150-RF2624-000 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
1.1A 2.2A 30V Circuit Protection Fuse
150-RF2624-000
1.1A 2.2A 30V Circuit Protection Fuse 150-RF2624-000
PTC Resettable Fuse 1.1A(hold) 2.2A(trip) 30V 100A 0.7W 6.6s 0.07Ohm Radial 7.4 X 3 X 14.2mm Bag Product overview: RF2624-000 from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.1A, 2.2A, 30V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 1.1A, 2.2A, 30V, Circuit Protection Fuse, PTC Resettable Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 150-RF2624-000 can be used for catalog matching and distributor lookup.

PTC Resettable Fuse 1.1A(hold) 2.2A(trip) 30V 100A 0.7W 6.6s 0.07Ohm Radial 7.4 X 3 X 14.2mm Bag Product overview: RF2624-000 from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.1A, 2.2A, 30V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 1.1A, 2.2A, 30V, Circuit Protection Fuse, PTC Resettable Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 150-RF2624-000 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Resettable Fuses - 1740796 - RS Components, Ltd.
Corby, Northants, United Kingdom
Resettable Fuses
1740796
Resettable Fuses 1740796
RUEF110

RUEF110

Supplier's Site
Resettable Fuses - 1740434 - RS Components, Ltd.
Corby, Northants, United Kingdom
Resettable Fuses
1740434
Resettable Fuses 1740434
RUEF110

RUEF110

Supplier's Site
PTC Resettable Fuses - RF2624-000 - 986429-RF2624-000 - Win Source Electronics
Laguna Hills, CA, United States
PTC Resettable Fuses - RF2624-000
986429-RF2624-000
PTC Resettable Fuses - RF2624-000 986429-RF2624-000
Manufacturer: Littelfuse Inc. Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 986429-RF2624-000 Height - Seated (Max): 14.1986 mm Mounting: SMD (SMT) Time to Trip: 6.6 s Hold Current: 1.1 A Width: 2.9972 mm Trip Current: 2.2 A Categories: PTC Resettable Fuses Case / Package: Radial Popularity: Low Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Shortage Mount: Through Hole RoHS: Compliant Lead Pitch: 5.0546 mm Max Current Rating: 100 A

Manufacturer: Littelfuse Inc.
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 986429-RF2624-000
Height - Seated (Max): 14.1986 mm
Mounting: SMD (SMT)
Time to Trip: 6.6 s
Hold Current: 1.1 A
Width: 2.9972 mm
Trip Current: 2.2 A
Categories: PTC Resettable Fuses
Case / Package: Radial
Popularity: Low
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Shortage
Mount: Through Hole
RoHS: Compliant
Lead Pitch: 5.0546 mm
Max Current Rating: 100 A

Buy Now
Plugin,P=5mm Resettable Fuses ROHS

Plugin,P=5mm Resettable Fuses ROHS

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. RS Components, Ltd. Win Source Electronics ODG (Origin Data Global)
Product Category Fuses Fuses Fuses Fuses
Product Number 150-RF2624-000 1740796 986429-RF2624-000 RF2624-000
Product Name 1.1A 2.2A 30V Circuit Protection Fuse Resettable Fuses PTC Resettable Fuses - RF2624-000 Fuses
Mounting Through Hole SMD (SMT)
Unlock Full Specs
to access all available technical data

Similar Products

Fuses - 004110222 - Powell Electronics, Inc.
Altech Corp.
Specs
Rated Voltage 440 volts
Rated Current 32 amps
View Details
International Fuse Time Lag 200mA - 81412281 - Interpower
Specs
Fuse Material Glass; Glass
Features Time Lag
Operating Temperature -25 to 70 C (-13 to 158 F)
View Details
Fuse - 282-457 - WAGO
Specs
Rated Voltage 250 volts
Rated Current 10 amps
View Details
3 suppliers
Fuses - CCF1N2DTTE - 1173188-CCF1N2DTTE - Win Source Electronics
KOA Speer Electronics, Inc.
Specs
Rated Current 2 amps
View Details
2 suppliers