Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
FUSES
LITTELFUSE, INC.
RF2623-000 -- RESETTABLE FUSES
Littelfuse, Inc.
Resettable Fuses
RF2623-000
Description
RXEF110
RS Components, Ltd.
RS Components, Ltd.
ODG (Origin Data Global)
Done
Request a Quote
Email Supplier
Description
RXEF110
Request a Quote
Email Supplier
Suppliers
Company
Product
Description
Supplier Links
RS Components, Ltd.
Corby, Northants, United Kingdom
Resettable Fuses
1740428
Resettable Fuses
1740428
RXEF110
RXEF110
Supplier's Site
RS Components, Ltd.
Corby, Northants, United Kingdom
Resettable Fuses
1740863
Resettable Fuses
1740863
RXEF110
RXEF110
Supplier's Site
ODG (Origin Data Global)
Shenzhen, China
Fuses
RF2623-000
Fuses
RF2623-000
72V 1.1A 40A 2.2A Plugin Resettable Fuses ROHS
72V 1.1A 40A 2.2A Plugin Resettable Fuses ROHS
Supplier's Site
Technical Specifications
RS Components, Ltd.
ODG (Origin Data Global)
Product Category
Fuses
Fuses
Product Number
1740428
RF2623-000
Product Name
Resettable Fuses
Fuses
Approvals / Standards
RoHS
RoHS
Unlock Full Specs
to access all available technical data
Similar Products
Altech Corp.
Fuses
002641017
Specs
Rated Voltage
690 volts
Rated Current
40 amps
View Details
Interpower
International Fuse Time Lag 200mA
81412281
Specs
Fuse Material
Glass; Glass
Features
Time Lag
Operating Temperature
-25 to 70 C (-13 to 158 F)
View Details
WAGO
Fuse
282-452
Specs
Rated Voltage
250 volts
Rated Current
6.3 amps
View Details
2
suppliers
KOA Speer Electronics, Inc.
Fuses - TF10BN0.80TTB
TF10BN0.80TTB
Specs
Mounting
SMD (SMT)
Rated Current
0.8000 amps
View Details