Littelfuse, Inc. Resettable Fuses RF2611-000

Description
RUEF300
Request a Quote Datasheet
Description
RUEF300
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resettable Fuses - 1740830 - RS Components, Ltd.
Corby, Northants, United Kingdom
Resettable Fuses
1740830
Resettable Fuses 1740830
RUEF300

RUEF300

Supplier's Site
Resettable Fuses - 1740422 - RS Components, Ltd.
Corby, Northants, United Kingdom
Resettable Fuses
1740422
Resettable Fuses 1740422
RUEF300

RUEF300

Supplier's Site
Singapore, Singapore
Through-Hole 0.08ohm Circuit Protection Fuse
150-RF2611-000
Through-Hole 0.08ohm Circuit Protection Fuse 150-RF2611-000
PTC Resettable Fuse, 0.08ohm, Through Hole Mount, RADIAL LEADED, ROHS COMPLIANT Product overview: RF2611-000 from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 0.08ohm. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, Through-Hole, 0.08ohm, Circuit Protection Fuse, PTC Resettable Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 150-RF2611-000 can be used for catalog matching and distributor lookup.

PTC Resettable Fuse, 0.08ohm, Through Hole Mount, RADIAL LEADED, ROHS COMPLIANT Product overview: RF2611-000 from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 0.08ohm. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, Through-Hole, 0.08ohm, Circuit Protection Fuse, PTC Resettable Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 150-RF2611-000 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PTC Resettable Fuses - RF2611-000 - 1088083-RF2611-000 - Win Source Electronics
Laguna Hills, CA, United States
PTC Resettable Fuses - RF2611-000
1088083-RF2611-000
PTC Resettable Fuses - RF2611-000 1088083-RF2611-000
Manufacturer: Littelfuse Inc. Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1088083-RF2611-000 Length: 11.4046 mm Height - Seated (Max): 16.51 mm Mounting: SMD (SMT) Time to Trip: 10.8 s Hold Current: 3 A Width: 2.9972 mm Trip Current: 6 A Categories: PTC Resettable Fuses Case / Package: Radial Alternative Parts (Cross-Reference): F51440-000; RUEF300-2; RF2783-000; RF2648-000; RF2771-000; RUEF300K; Popularity: Low Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Shortage Mount: Through Hole RoHS: Compliant Voltage Rating (DC): 30 V Lead Pitch: 5.0546 mm Max Current Rating: 100 A

Manufacturer: Littelfuse Inc.
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1088083-RF2611-000
Length: 11.4046 mm
Height - Seated (Max): 16.51 mm
Mounting: SMD (SMT)
Time to Trip: 10.8 s
Hold Current: 3 A
Width: 2.9972 mm
Trip Current: 6 A
Categories: PTC Resettable Fuses
Case / Package: Radial
Alternative Parts (Cross-Reference): F51440-000; RUEF300-2; RF2783-000; RF2648-000; RF2771-000; RUEF300K;
Popularity: Low
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Shortage
Mount: Through Hole
RoHS: Compliant
Voltage Rating (DC): 30 V
Lead Pitch: 5.0546 mm
Max Current Rating: 100 A

Buy Now

Technical Specifications

  RS Components, Ltd. ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Fuses Fuses Fuses
Product Number 1740830 150-RF2611-000 1088083-RF2611-000
Product Name Resettable Fuses Through-Hole 0.08ohm Circuit Protection Fuse PTC Resettable Fuses - RF2611-000
Approvals / Standards RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Fuses - 2019-CCF1N0.8TTEDKR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Fuse Type PC Board
Mounting Solderable (Surface Mount Technology)
Approvals / Standards UL
View Details
2 suppliers
Fuse - 844623 - Radwell International
Allen-Bradley / Rockwell Automation
Specs
Rated Current 400 amps
View Details
North American Fuse Time Delay 2A - 813MDA-2 - Interpower
Specs
Fuse Material Ceramic; Brass Ceramic
Operating Temperature 70 C (158 F)
Rated Voltage 250 volts
View Details