Littelfuse, Inc. Fuse, Resettable Ptc, 72V, 0.2A, Th; Thermistor Mounting Littelfuse RF2564-000

Description
FUSE, RESETTABLE PTC, 72V, 0.2A, TH; Thermistor Mounting:Through Hole; Product Range:PolySwitch RXEF Series; Holding Current:200mA; Tripping Current:400mA; Voltage Rating:72V; Operating Temperature Min:-40°C; Operating Temperature RoHS Compliant: Yes
Description
FUSE, RESETTABLE PTC, 72V, 0.2A, TH; Thermistor Mounting:Through Hole; Product Range:PolySwitch RXEF Series; Holding Current:200mA; Tripping Current:400mA; Voltage Rating:72V; Operating Temperature Min:-40°C; Operating Temperature RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Fuse, Resettable Ptc, 72V, 0.2A, Th; Thermistor Mounting Littelfuse - 17AC5533 - Newark, An Avnet Company
Chicago, IL, United States
Fuse, Resettable Ptc, 72V, 0.2A, Th; Thermistor Mounting Littelfuse
17AC5533
Fuse, Resettable Ptc, 72V, 0.2A, Th; Thermistor Mounting Littelfuse 17AC5533
FUSE, RESETTABLE PTC, 72V, 0.2A, TH; Thermistor Mounting:Through Hole; Product Range:PolySwitch RXEF Series; Holding Current:200mA; Tripping Current:400mA; Voltage Rating:72V; Operating Temperature Min:-40°C; Operating Temperature RoHS Compliant: Yes

FUSE, RESETTABLE PTC, 72V, 0.2A, TH; Thermistor Mounting:Through Hole; Product Range:PolySwitch RXEF Series; Holding Current:200mA; Tripping Current:400mA; Voltage Rating:72V; Operating Temperature Min:-40°C; Operating Temperature RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resettable PTCs
Product Number 17AC5533
Product Name Fuse, Resettable Ptc, 72V, 0.2A, Th; Thermistor Mounting Littelfuse
Standards and Certifications RoHS
Unlock Full Specs
to access all available technical data