Littelfuse, Inc. 12V 4.5A Circuit Protection Fuse RF2515-000

Description
Ptc Reset Fuse 12V 4.5A 1206 Product overview: RF2515-000 from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 12V, 4.5A. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 12V, 4.5A, Circuit Protection Fuse, PTC Resettable Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 150-RF2515-000 can be used for catalog matching and distributor lookup.
Request a Quote
Description
Ptc Reset Fuse 12V 4.5A 1206 Product overview: RF2515-000 from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 12V, 4.5A. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 12V, 4.5A, Circuit Protection Fuse, PTC Resettable Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 150-RF2515-000 can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
12V 4.5A Circuit Protection Fuse
150-RF2515-000
12V 4.5A Circuit Protection Fuse 150-RF2515-000
Ptc Reset Fuse 12V 4.5A 1206 Product overview: RF2515-000 from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 12V, 4.5A. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 12V, 4.5A, Circuit Protection Fuse, PTC Resettable Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 150-RF2515-000 can be used for catalog matching and distributor lookup.

Ptc Reset Fuse 12V 4.5A 1206 Product overview: RF2515-000 from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 12V, 4.5A. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 12V, 4.5A, Circuit Protection Fuse, PTC Resettable Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 150-RF2515-000 can be used for catalog matching and distributor lookup.

Supplier's Site
PTC Resettable Fuses - RF2515-000 - 1122300-RF2515-000 - Win Source Electronics
Laguna Hills, CA, United States
PTC Resettable Fuses - RF2515-000
1122300-RF2515-000
PTC Resettable Fuses - RF2515-000 1122300-RF2515-000
Manufacturer: Littelfuse Inc. Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1122300-RF2515-000 Categories: PTC Resettable Fuses Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Limited RoHS: Compliant

Manufacturer: Littelfuse Inc.
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1122300-RF2515-000
Categories: PTC Resettable Fuses
Popularity: Medium
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Limited
RoHS: Compliant

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Fuses Fuses
Product Number 150-RF2515-000 1122300-RF2515-000
Product Name 12V 4.5A Circuit Protection Fuse PTC Resettable Fuses - RF2515-000
Approvals / Standards RoHS
Unlock Full Specs
to access all available technical data

Similar Products

North American Fuse Fast Acting 10A - 813GMA-10 - Interpower
Specs
Fuse Material Glass; Glass
Features Fast Acting
Operating Temperature 70 C (158 F)
View Details
Fuses - 002212002 - Powell Electronics, Inc.
Altech Corp.
Specs
Rated Voltage 400 volts
Rated Current 25 amps
View Details
Auto Fuses - AGN -  - VICFUSE
Specs
Fuse Type Automotive
Rated Voltage 32 volts
View Details
Fuses - 2019-CCF1N5TTECT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Fuse Type PC Board
Mounting Solderable (Surface Mount Technology)
Approvals / Standards UL
View Details
2 suppliers