Littelfuse, Inc. Ptc Resettable Fuse, Aec-Q20016Vdc, 1812; Pptc Case Style Littelfuse RF2162-000

Description
PTC RESETTABLE FUSE, AEC-Q20016VDC, 1812; PPTC Case Style:1812 (4532 Metric); Product Range:PolySwitch miniASMDC Series; Voltage Rating:16VDC; Holding Current:2.6A; Tripping Current:5A; Time to Trip:5s; Current Rating Max:100A RoHS Compliant: Yes
Description
PTC RESETTABLE FUSE, AEC-Q20016VDC, 1812; PPTC Case Style:1812 (4532 Metric); Product Range:PolySwitch miniASMDC Series; Voltage Rating:16VDC; Holding Current:2.6A; Tripping Current:5A; Time to Trip:5s; Current Rating Max:100A RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Ptc Resettable Fuse, Aec-Q20016Vdc, 1812; Pptc Case Style Littelfuse - 34AC5202 - Newark, An Avnet Company
Chicago, IL, United States
Ptc Resettable Fuse, Aec-Q20016Vdc, 1812; Pptc Case Style Littelfuse
34AC5202
Ptc Resettable Fuse, Aec-Q20016Vdc, 1812; Pptc Case Style Littelfuse 34AC5202
PTC RESETTABLE FUSE, AEC-Q20016VDC, 1812; PPTC Case Style:1812 (4532 Metric); Product Range:PolySwitch miniASMDC Series; Voltage Rating:16VDC; Holding Current:2.6A; Tripping Current:5A; Time to Trip:5s; Current Rating Max:100A RoHS Compliant: Yes

PTC RESETTABLE FUSE, AEC-Q20016VDC, 1812; PPTC Case Style:1812 (4532 Metric); Product Range:PolySwitch miniASMDC Series; Voltage Rating:16VDC; Holding Current:2.6A; Tripping Current:5A; Time to Trip:5s; Current Rating Max:100A RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Fuses
Product Number 34AC5202
Product Name Ptc Resettable Fuse, Aec-Q20016Vdc, 1812; Pptc Case Style Littelfuse
Approvals / Standards RoHS
Unlock Full Specs
to access all available technical data

Similar Products

North American Fuse Fast Acting 10A - 813GMA-10 - Interpower
Specs
Fuse Material Glass; Glass
Features Fast Acting
Operating Temperature 70 C (158 F)
View Details
Fuses - 2019-CCF1N3.15TTECT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Fuse Type PC Board
Mounting Solderable (Surface Mount Technology)
Approvals / Standards UL
View Details
2 suppliers
Fuses - 002445208 - Powell Electronics, Inc.
Altech Corp.
Specs
Rated Voltage 1000 volts
View Details