Littelfuse, Inc. 48V 12A 10A Circuit Protection Fuse RF2145-000

Description
Resettable Fuses - PPTC 48V .12A-HD 10A MAX Product overview: RF2145-000 from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 48V, 12A, 10A. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 48V, 12A, 10A, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-RF2145-000 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Resettable Fuses - PPTC 48V .12A-HD 10A MAX Product overview: RF2145-000 from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 48V, 12A, 10A. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 48V, 12A, 10A, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-RF2145-000 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
48V 12A 10A Circuit Protection Fuse
139-RF2145-000
48V 12A 10A Circuit Protection Fuse 139-RF2145-000
Resettable Fuses - PPTC 48V .12A-HD 10A MAX Product overview: RF2145-000 from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 48V, 12A, 10A. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 48V, 12A, 10A, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-RF2145-000 can be used for catalog matching and distributor lookup.

Resettable Fuses - PPTC 48V .12A-HD 10A MAX Product overview: RF2145-000 from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 48V, 12A, 10A. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 48V, 12A, 10A, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-RF2145-000 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PTC Resettable Fuses - RF2145-000 - 1109870-RF2145-000 - Win Source Electronics
Laguna Hills, CA, United States
PTC Resettable Fuses - RF2145-000
1109870-RF2145-000
PTC Resettable Fuses - RF2145-000 1109870-RF2145-000
Manufacturer: Littelfuse Inc. Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1109870-RF2145-000 Length: 3.2004 mm Time to Trip: 200 ms Thickness: 990.6 µm Hold Current: 120 mA Width: 1.6002 mm Trip Current: 390 mA Categories: PTC Resettable Fuses Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Limited Mount: Surface Mount RoHS: Compliant Case Code (Imperial): 1206 Max Current Rating: 10 A Case Code (Metric): 3216

Manufacturer: Littelfuse Inc.
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1109870-RF2145-000
Length: 3.2004 mm
Time to Trip: 200 ms
Thickness: 990.6 µm
Hold Current: 120 mA
Width: 1.6002 mm
Trip Current: 390 mA
Categories: PTC Resettable Fuses
Popularity: Medium
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Limited
Mount: Surface Mount
RoHS: Compliant
Case Code (Imperial): 1206
Max Current Rating: 10 A
Case Code (Metric): 3216

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Fuses Fuses
Product Number 139-RF2145-000 1109870-RF2145-000
Product Name 48V 12A 10A Circuit Protection Fuse PTC Resettable Fuses - RF2145-000
Approvals / Standards RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Fuses - TF10BN0.63TTB - 966539-TF10BN0.63TTB - Win Source Electronics
KOA Speer Electronics, Inc.
Specs
Mounting SMD (SMT)
Rated Current 0.6300 amps
View Details
30A Circuit Protection Fuse - 143-APL11-1-61-303 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting Panel Mount
Rated Current 30 amps
View Details
Fuses - 002625282 - Powell Electronics, Inc.
Altech Corp.
Specs
Rated Current 12 amps
View Details
Surface Mount Fuses - VF4435 -  - VICFUSE
Specs
Approvals / Standards RoHS
Rated Voltage 650 volts
Rated Current 30 amps
View Details