Littelfuse, Inc. SMD 1A 250V Circuit Protection Fuse RF1940-000

Description
Fuse Chip Very Fast Acting 1A 250V Solder Pad SMD 2410 Fiberglass Product overview: RF1940-000 from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1A, 250V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, SMD, 1A, 250V, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-RF1940-000 can be used for catalog matching and distributor lookup.
Request a Quote
Description
Fuse Chip Very Fast Acting 1A 250V Solder Pad SMD 2410 Fiberglass Product overview: RF1940-000 from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1A, 250V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, SMD, 1A, 250V, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-RF1940-000 can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
SMD 1A 250V Circuit Protection Fuse
139-RF1940-000
SMD 1A 250V Circuit Protection Fuse 139-RF1940-000
Fuse Chip Very Fast Acting 1A 250V Solder Pad SMD 2410 Fiberglass Product overview: RF1940-000 from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1A, 250V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, SMD, 1A, 250V, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-RF1940-000 can be used for catalog matching and distributor lookup.

Fuse Chip Very Fast Acting 1A 250V Solder Pad SMD 2410 Fiberglass Product overview: RF1940-000 from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1A, 250V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, SMD, 1A, 250V, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-RF1940-000 can be used for catalog matching and distributor lookup.

Supplier's Site
Fuses - RF1940-000 - 1088066-RF1940-000 - Win Source Electronics
Laguna Hills, CA, United States
Fuses - RF1940-000
1088066-RF1940-000
Fuses - RF1940-000 1088066-RF1940-000
Manufacturer: Littelfuse Inc. Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1088066-RF1940-000 Current Rating: 1 A Length: 6.096 mm Approvals: UL Mounting: SMD (SMT) Height: 2.159 mm Resistance: 93 mΩ Width: 2.4892 mm Categories: Fuses Case / Package: 2410 Case / Package: 6125 Alternative Parts (Cross-Reference): 3403.0167.24; 3403.0167.11; 3405.0167.24; RF1941-000; 02301.25HXP; 02301.25DRT1P; Popularity: Low Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 125 °C Mount: Surface Mount RoHS: Compliant Min Operating Temperature: -55 °C Case Code (Imperial): 2410 Voltage Rating (AC): 250 V Voltage Rating (DC): 125 V

Manufacturer: Littelfuse Inc.
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1088066-RF1940-000
Current Rating: 1 A
Length: 6.096 mm
Approvals: UL
Mounting: SMD (SMT)
Height: 2.159 mm
Resistance: 93 mΩ
Width: 2.4892 mm
Categories: Fuses
Case / Package: 2410
Case / Package: 6125
Alternative Parts (Cross-Reference): 3403.0167.24; 3403.0167.11; 3405.0167.24; RF1941-000; 02301.25HXP; 02301.25DRT1P;
Popularity: Low
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 125 °C
Mount: Surface Mount
RoHS: Compliant
Min Operating Temperature: -55 °C
Case Code (Imperial): 2410
Voltage Rating (AC): 250 V
Voltage Rating (DC): 125 V

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Fuses Fuses
Product Number 139-RF1940-000 1088066-RF1940-000
Product Name SMD 1A 250V Circuit Protection Fuse Fuses - RF1940-000
Mounting SMD (SMT)
Unlock Full Specs
to access all available technical data

Similar Products

Fuses - 002625212 - Powell Electronics, Inc.
Altech Corp.
Specs
Rated Current 6 amps
View Details
North American Fuse Fast Acting 15A - 813ABC-15 - Interpower
Specs
Fuse Material Ceramic; Brass Ceramic
Features Fast Acting
Operating Temperature 70 C (158 F)
View Details
Fuse - 282-458 - WAGO
Specs
Rated Voltage 240 volts
Rated Current 10 amps
View Details
3 suppliers
Fuses - 2019-CCF1N4TTECT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Fuse Type PC Board
Mounting Solderable (Surface Mount Technology)
Approvals / Standards UL
View Details
3 suppliers