PTC Resettable Fuse Product overview: RF1404-000 from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, Circuit Protection Fuse, PTC Resettable Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 150-RF1404-000 can be used for catalog matching and distributor lookup.
Manufacturer: Littelfuse Inc.
Win Source Part Number: 884869-RF1404-000
Series: *
Package: Bulk
Categories: Uncategorized
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 88 pct.
Supply and Demand Status: Limited
Quantity per package: 1
REACH Status: REACH info available upon request
HTSUS: 8533.21.0090
13.2V 750mA 100A 1.5A 1812 Resettable Fuses ROHS
| ERSAELECTRONICS PTE. LTD. | RS Components, Ltd. | RS Components, Ltd. | Win Source Electronics | ODG (Origin Data Global) | |
|---|---|---|---|---|---|
| Product Category | Fuses | Fuses | Fuses | Fuses | Fuses |
| Product Number | 150-RF1404-000 | 1740836 | 1740403 | 884869-RF1404-000 | RF1404-000 |
| Product Name | Circuit Protection Fuse | Resettable Fuses | Resettable Fuses | PTC Resettable Fuses - RF1404-000 | Fuses |
| Fuse Type | Miniature | Miniature | |||
| Fuse Material | Poly | Poly | |||
| Approvals / Standards | RoHS | RoHS | RoHS |