PTC Resettable Fuse 1.5A(hold) 3A(trip) 6VDC 100A 0.8W 0.3s 0.04Ohm SMD Solder Pad 1206 T/R Product overview: RF1358-000 from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1.5A, 3A, 100A. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, SMD, 1.5A, 3A, 100A, Circuit Protection Fuse, PTC Resettable Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 150-RF1358-000 can be used for catalog matching and distributor lookup.
Manufacturer: Littelfuse Inc.
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1122355-RF1358-000
Length: 3.2004 mm
Time to Trip: 300 ms
Thickness: 889 µm
Hold Current: 1.5 A
Width: 1.6002 mm
Trip Current: 3 A
Categories: PTC Resettable Fuses
Popularity: Medium
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Limited
Mount: Surface Mount
RoHS: Compliant
Case Code (Imperial): 1206
Max Current Rating: 100 A
Case Code (Metric): 3216
6V 1.5A 100A 3A 1206 Resettable Fuses ROHS
| RS Components, Ltd. | RS Components, Ltd. | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | ODG (Origin Data Global) | |
|---|---|---|---|---|---|
| Product Category | Fuses | Fuses | Fuses | Fuses | Fuses |
| Product Number | 1740861 | 1740385 | 150-RF1358-000 | 1122355-RF1358-000 | RF1358-000 |
| Product Name | Resettable Fuses | Resettable Fuses | SMD 1.5A 3A 100A Circuit Protection Fuse | PTC Resettable Fuses - RF1358-000 | Fuses |
| Fuse Material | Poly | Poly | |||
| Approvals / Standards | RoHS | RoHS | RoHS | RoHS | |
| Features | Resettable | Resettable |