Littelfuse, Inc. SMD Circuit Protection Fuse RF1355-000

Description
PTC Resettable Fuse, Surface Mount, CHIP, 1210, ROHS COMPLIANT Product overview: RF1355-000 from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, SMD, Circuit Protection Fuse, PTC Resettable Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 150-RF1355-000 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
PTC Resettable Fuse, Surface Mount, CHIP, 1210, ROHS COMPLIANT Product overview: RF1355-000 from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, SMD, Circuit Protection Fuse, PTC Resettable Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 150-RF1355-000 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
SMD Circuit Protection Fuse
150-RF1355-000
SMD Circuit Protection Fuse 150-RF1355-000
PTC Resettable Fuse, Surface Mount, CHIP, 1210, ROHS COMPLIANT Product overview: RF1355-000 from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, SMD, Circuit Protection Fuse, PTC Resettable Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 150-RF1355-000 can be used for catalog matching and distributor lookup.

PTC Resettable Fuse, Surface Mount, CHIP, 1210, ROHS COMPLIANT Product overview: RF1355-000 from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, SMD, Circuit Protection Fuse, PTC Resettable Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 150-RF1355-000 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PTC Resettable Fuses - RF1355-000 - 1110271-RF1355-000 - Win Source Electronics
Laguna Hills, CA, United States
PTC Resettable Fuses - RF1355-000
1110271-RF1355-000
PTC Resettable Fuses - RF1355-000 1110271-RF1355-000
Manufacturer: Littelfuse Inc. Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1110271-RF1355-000 Length: 3.2258 mm Time to Trip: 200 ms Thickness: 482.6 µm Hold Current: 1.1 A Width: 2.5908 mm Trip Current: 2.2 A Categories: PTC Resettable Fuses Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Limited Mount: Surface Mount RoHS: Compliant Case Code (Imperial): 1210 Max Current Rating: 40 A Case Code (Metric): 3225

Manufacturer: Littelfuse Inc.
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1110271-RF1355-000
Length: 3.2258 mm
Time to Trip: 200 ms
Thickness: 482.6 µm
Hold Current: 1.1 A
Width: 2.5908 mm
Trip Current: 2.2 A
Categories: PTC Resettable Fuses
Popularity: Medium
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Limited
Mount: Surface Mount
RoHS: Compliant
Case Code (Imperial): 1210
Max Current Rating: 40 A
Case Code (Metric): 3225

Buy Now
6V 1.1A 40A 2.2A 1210 Resettable Fuses ROHS

6V 1.1A 40A 2.2A 1210 Resettable Fuses ROHS

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics ODG (Origin Data Global)
Product Category Fuses Fuses Fuses
Product Number 150-RF1355-000 1110271-RF1355-000 RF1355-000
Product Name SMD Circuit Protection Fuse PTC Resettable Fuses - RF1355-000 Fuses
Approvals / Standards RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Fuses - 002343003 - Powell Electronics, Inc.
Altech Corp.
Specs
Rated Current 63 amps
View Details
International Fuse Quick Acting 10A - 81413641 - Interpower
Specs
Fuse Material Ceramic; Brass Ceramic
Operating Temperature -25 to 70 C (-13 to 158 F)
Rated Voltage 250 volts
View Details
SMD 1.25A 32V Circuit Protection Fuse - 139-TF16SN1.25TTD - ERSAELECTRONICS PTE. LTD.
Specs
Approvals / Standards RoHS
Rated Voltage 32 volts
Rated Current 1.25 amps
View Details
2 suppliers