Littelfuse, Inc. SMD 0.35A 0.75A 40A Circuit Protection Fuse RF1352-000

Description
PTC Resettable Fuse 0.35A(hold) 0.75A(trip) 6VDC 40A 0.8W 0.2s 0.32Ohm SMD Solder Pad 1210 T/R Product overview: RF1352-000 from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.35A, 0.75A, 40A. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, SMD, 0.35A, 0.75A, 40A, Circuit Protection Fuse, PTC Resettable Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 150-RF1352-000 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
PTC Resettable Fuse 0.35A(hold) 0.75A(trip) 6VDC 40A 0.8W 0.2s 0.32Ohm SMD Solder Pad 1210 T/R Product overview: RF1352-000 from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.35A, 0.75A, 40A. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, SMD, 0.35A, 0.75A, 40A, Circuit Protection Fuse, PTC Resettable Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 150-RF1352-000 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
SMD 0.35A 0.75A 40A Circuit Protection Fuse
150-RF1352-000
SMD 0.35A 0.75A 40A Circuit Protection Fuse 150-RF1352-000
PTC Resettable Fuse 0.35A(hold) 0.75A(trip) 6VDC 40A 0.8W 0.2s 0.32Ohm SMD Solder Pad 1210 T/R Product overview: RF1352-000 from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.35A, 0.75A, 40A. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, SMD, 0.35A, 0.75A, 40A, Circuit Protection Fuse, PTC Resettable Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 150-RF1352-000 can be used for catalog matching and distributor lookup.

PTC Resettable Fuse 0.35A(hold) 0.75A(trip) 6VDC 40A 0.8W 0.2s 0.32Ohm SMD Solder Pad 1210 T/R Product overview: RF1352-000 from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.35A, 0.75A, 40A. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, SMD, 0.35A, 0.75A, 40A, Circuit Protection Fuse, PTC Resettable Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 150-RF1352-000 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PTC Resettable Fuses - RF1352-000 - 964314-RF1352-000 - Win Source Electronics
Laguna Hills, CA, United States
PTC Resettable Fuses - RF1352-000
964314-RF1352-000
PTC Resettable Fuses - RF1352-000 964314-RF1352-000
Manufacturer: Littelfuse Inc. Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 964314-RF1352-000 Length: 3.2258 mm Mounting: SMD (SMT) Time to Trip: 200 ms Thickness: 508 µm Hold Current: 350 mA Width: 2.5908 mm Trip Current: 750 mA Categories: PTC Resettable Fuses Case / Package: 3225 Popularity: Low Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Shortage Mount: Surface Mount RoHS: Compliant Case Code (Imperial): 1210 Max Current Rating: 40 A

Manufacturer: Littelfuse Inc.
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 964314-RF1352-000
Length: 3.2258 mm
Mounting: SMD (SMT)
Time to Trip: 200 ms
Thickness: 508 µm
Hold Current: 350 mA
Width: 2.5908 mm
Trip Current: 750 mA
Categories: PTC Resettable Fuses
Case / Package: 3225
Popularity: Low
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Shortage
Mount: Surface Mount
RoHS: Compliant
Case Code (Imperial): 1210
Max Current Rating: 40 A

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Fuses Fuses
Product Number 150-RF1352-000 964314-RF1352-000
Product Name SMD 0.35A 0.75A 40A Circuit Protection Fuse PTC Resettable Fuses - RF1352-000
Mounting PCB Mount SMD (SMT)
Unlock Full Specs
to access all available technical data

Similar Products

Fuses - 002625300 - Powell Electronics, Inc.
Altech Corp.
Specs
Rated Voltage 700 volts
Rated Current 2 amps
View Details
Replacement Fuses for UK Plugs - 81400790 - Interpower
Specs
Fuse Material Ceramic; Tube Ceramic
Operating Temperature 35 C (95 F)
Rated Voltage 240 volts
View Details
Fuses - CCP2E50HTTE - 1051447-CCP2E50HTTE - Win Source Electronics
KOA Speer Electronics, Inc.
Specs
Mounting SMD (SMT)
Rated Current 2.5 amps
View Details